Texas Instruments SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs SN74LVC573APWE4

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 125
Request a Quote
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC573APWE4 is an octal transparent D-type latch designed for operation within a voltage range of 1.65 V to 3.6 V, with inputs capable of accepting voltages up to 5.5 V. It features 3-state outputs, making it suitable for driving capacitive loads and implementing buffer registers, I/O ports, and bidirectional bus drivers. The device has a maximum propagation delay of 6.9 ns at 3.3 V, ensuring fast operation. It supports mixed-mode signal operation, allowing for 5-V input/output with a 3.3-V VCC. The latch-up performance exceeds 250 mA, and it offers robust ESD protection, exceeding JESD 22 standards. The SN74LVC573APWE4 is available in multiple package options, including TSSOP, making it versatile for various applications such as servers, PCs, and telecom infrastructure.

Datasheet Summary
Powered by GS/AI

The SN74LVC573APWE4 is an octal transparent D-type latch designed for operation within a voltage range of 1.65 V to 3.6 V, with inputs capable of accepting voltages up to 5.5 V. It features 3-state outputs, making it suitable for driving capacitive loads and implementing buffer registers, I/O ports, and bidirectional bus drivers. The device has a maximum propagation delay of 6.9 ns at 3.3 V, ensuring fast operation. It supports mixed-mode signal operation, allowing for 5-V input/output with a 3.3-V VCC. The latch-up performance exceeds 250 mA, and it offers robust ESD protection, exceeding JESD 22 standards. The SN74LVC573APWE4 is available in multiple package options, including TSSOP, making it versatile for various applications such as servers, PCs, and telecom infrastructure.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs - SN74LVC573APWE4 - Texas Instruments
Dallas, TX, United States
SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs
SN74LVC573APWE4
SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs SN74LVC573APWE4
Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 125

Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 125

Buy Now Datasheet
Latches - SN74LVC573APWE4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Latches - SN74LVC573APWE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LVC573APWE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVC573APWE4
Integrated Circuits (ICs) - Logic - Latches SN74LVC573APWE4
IC D-TYPE TRANSP SGL 8:8 20TSSOP

IC D-TYPE TRANSP SGL 8:8 20TSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVC573APWE4 SN74LVC573APWE4-ND SN74LVC573APWE4 SN74LVC573APWE4
Product Name SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 3.6V
Operating Current 0.0100 mA
Propagation Delay 19.1 ns 2 ns
Unlock Full Specs
to access all available technical data

Similar Products

SN74AVC16373 16-Bit Transparent D-Type Latch With 3-State Outputs - 74AVC16373DGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
View Details
2 suppliers
SN54ACT373 Octal D-type Transparent Latches With 3-State Outputs - 5962-8755601RA - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
2 suppliers
SN54ALS996 8-Bit D-type Edge-Triggered Read-Back Latches - 5962-89945013A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
Logic Family ALS
View Details