Octal Transparent D-Type Latches With 3-State Outputs 20-TSSOP -40 to 125
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC OCT TRNSP D-TYP LATCH 20TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
OCTAL D-TYPE LATCH, SMD, TSSOP20; Logic Family / Base Number:74LVC573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:6.9ns; Output Current:24mA; Logic Case Style:TSSOP; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes
| Texas Instruments | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LVC573APW | 296-26629-5-ND | SN74LVC573APW | SN74LVC573APW | SN74LVC573APW | 29AH7651 |
| Product Name | SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs | Latches | Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Octal D-Type Latch, Smd, Tssop20; Logic Family / Base Number Texas Instruments |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | 3.6V | ||
| Operating Current | 0.0100 mA | |||||
| Propagation Delay | 19.1 ns | 2 ns | 2 ns | 6.9 ns |