Texas Instruments SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs SN74LVC573AN

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 125
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs - SN74LVC573AN - Texas Instruments
Dallas, TX, United States
SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs
SN74LVC573AN
SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs SN74LVC573AN
Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 125

Octal Transparent D-Type Latches With 3-State Outputs 20-PDIP -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Latches
1257235-SN74LVC573AN
Integrated Circuits (ICs) - Logic - Latches 1257235-SN74LVC573AN
Win Source Part Number: 1257235-SN74LVC573AN Category: Integrated Circuits (ICs)>Logic - Latches Series: 74LVC Package: Tube Standard Package: 20 Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 2ns Voltage - Supply: 1.65V ~ 3.6V Mounting Type: Through Hole Package / Case: 20-DIP (0.300", 7.62mm) Supplier Device Package: 20-PDIP Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: -SN74LVC573ANE4R,SN7 4LVC573ANE4,-296-852 8-5,296-8528-5,-296- 8528-5,TEXTISSN74LVC 573AN,-SN74LVC573ANE 4,-SN74LVC573ANR,SN7 4LVC573ANE4,2156-SN7 4LVC573AN Base Product Number: 74LVC573

Win Source Part Number: 1257235-SN74LVC573AN
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LVC
Package: Tube
Standard Package: 20
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 2ns
Voltage - Supply: 1.65V ~ 3.6V
Mounting Type: Through Hole
Package / Case: 20-DIP (0.300", 7.62mm)
Supplier Device Package: 20-PDIP
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: -SN74LVC573ANE4R,SN74LVC573ANE4,-296-8528-5,296-8528-5,-296-8528-5,TEXTISSN74LVC573AN,-SN74LVC573ANE4,-SN74LVC573ANR,SN74LVC573ANE4,2156-SN74LVC573AN
Base Product Number: 74LVC573

Buy Now Datasheet
Latches - 296-8528-5-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Latches - SN74LVC573AN - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-PDIP

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LVC573AN - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVC573AN
Integrated Circuits (ICs) - Logic - Latches SN74LVC573AN
IC D-TYPE TRANSP SGL 8:8 20DIP

IC D-TYPE TRANSP SGL 8:8 20DIP

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVC573AN 1257235-SN74LVC573AN 296-8528-5-ND SN74LVC573AN SN74LVC573AN
Product Name SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs Integrated Circuits (ICs) - Logic - Latches Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 3.6V
Operating Current 0.0100 mA
Propagation Delay 19.1 ns 2 ns 2 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDRE4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
SN74LVC16373A 16-Bit Transparent D-Type Latch With 3-State Outputs - 74LVC16373ADGGRG4 - Texas Instruments
Specs
Latch Type D
Output Characteristics 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3
View Details
6 suppliers
CD4044B CMOS Quad NAND R/S Latch with 3-State Outputs - CD4044BDG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
Latches - 74279DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers