Texas Instruments SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs SN74LVC573ADWRG4

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 125
Request a Quote Datasheet
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs - SN74LVC573ADWRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs
SN74LVC573ADWRG4
SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs SN74LVC573ADWRG4
Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 125

Octal Transparent D-Type Latches With 3-State Outputs 20-SOIC -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LVC573ADWRG4
1255731-SN74LVC573ADWRG4
Logic - Logic - Latches - SN74LVC573ADWRG4 1255731-SN74LVC573ADWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255731-SN74LVC573AD WRG4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Delay Time - Propagation: 2ns Categories: Integrated Circuits Supplier Device Package: 20-SOIC Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 20-SOIC Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited Family Part Number: 74LVC573 Manufacturer Pack Quantity: 2,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 3.6V

Manufacturer: Texas Instruments
Win Source Part Number: 1255731-SN74LVC573ADWRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 2ns
Categories: Integrated Circuits
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-SOIC
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC573
Manufacturer Pack Quantity: 2,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 3.6V

Buy Now
Latches - SN74LVC573ADWRG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Logic - Latches - SN74LVC573ADWRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVC573ADWRG4
Logic - Latches SN74LVC573ADWRG4
IC OCT TRANSP D-TYP LATCH 20SOIC

IC OCT TRANSP D-TYP LATCH 20SOIC

Supplier's Site Datasheet
Latches - SN74LVC573ADWRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LVC573ADWRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVC573ADWRG4
Integrated Circuits (ICs) - Logic - Latches SN74LVC573ADWRG4
IC D-TYPE TRANSP SGL 8:8 20SOIC

IC D-TYPE TRANSP SGL 8:8 20SOIC

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVC573ADWRG4 1255731-SN74LVC573ADWRG4 SN74LVC573ADWRG4-ND SN74LVC573ADWRG4 SN74LVC573ADWRG4 SN74LVC573ADWRG4
Product Name SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs Logic - Logic - Latches - SN74LVC573ADWRG4 Latches Logic - Latches Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 3.6V
Operating Current 0.0100 mA
Propagation Delay 19.1 ns 2 ns 2 ns 2 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4043B CMOS Quad NOR R/S Latch with 3-State Outputs - CD4043BDRG4 - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.0600 mA
View Details
5 suppliers
 - 5477DM - Rochester Electronics
Texas Instruments
Specs
Package Type DIP; CDIP14
Logic Family TTL
View Details
3 suppliers