Texas Instruments SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs SN74LVC573ADBRG4

Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 125
Request a Quote
Description
Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal transparent D-type latch with 3-state outputs, designed for 1.65-V to 3.6-V operation, in a 20-SSOP package measuring 7.20 mm by 5.30 mm, with an operating temperature range of -40°C to 125°C.

Datasheet Summary
Powered by GS/AI

Octal transparent D-type latch with 3-state outputs, designed for 1.65-V to 3.6-V operation, in a 20-SSOP package measuring 7.20 mm by 5.30 mm, with an operating temperature range of -40°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs - SN74LVC573ADBRG4 - Texas Instruments
Dallas, TX, United States
SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs
SN74LVC573ADBRG4
SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs SN74LVC573ADBRG4
Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 125

Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 125

Buy Now Datasheet
Latches - SN74LVC573ADBRG4-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LVC573ADBRG4
1100699-SN74LVC573ADBRG4
Logic - Logic - Latches - SN74LVC573ADBRG4 1100699-SN74LVC573ADBRG4
Manufacturer: Texas Instruments Win Source Part Number: 1100699-SN74LVC573AD BRG4 Packaging: Reel - TR Mounting: SMD (SMT) Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Independent Circuits: 1 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 20-SSOP Supply Voltage - Operating: 1.65 V to 3.6 V Propagation Delay Time (ns): 2ns Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100699-SN74LVC573ADBRG4
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Propagation Delay Time (ns): 2ns
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Latches - SN74LVC573ADBRG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVC573ADBRG4
Logic - Latches SN74LVC573ADBRG4
IC D-TYPE LATCH SGL 3-ST 20SSOP

IC D-TYPE LATCH SGL 3-ST 20SSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LVC573ADBRG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVC573ADBRG4
Integrated Circuits (ICs) - Logic - Latches SN74LVC573ADBRG4
IC D-TYPE TRANSP SGL 8:8 20SSOP

IC D-TYPE TRANSP SGL 8:8 20SSOP

Supplier's Site
Latches - SN74LVC573ADBRG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVC573ADBRG4 SN74LVC573ADBRG4-ND 1100699-SN74LVC573ADBRG4 SN74LVC573ADBRG4 SN74LVC573ADBRG4 SN74LVC573ADBRG4
Product Name SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs Latches Logic - Logic - Latches - SN74LVC573ADBRG4 Logic - Latches Integrated Circuits (ICs) - Logic - Latches Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V 3.6V; 1.65V ~ 3.6V
Operating Current 0.0100 mA
Propagation Delay 19.1 ns 2 ns 2 ns 2 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD4508B CMOS Dual 4-Bit Latch - CD4508BNSR - Texas Instruments
Specs
Output Characteristics 3-State
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
5 suppliers
Latches - 54LS259DMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
2 suppliers