Octal Transparent D-Type Latches With 3-State Outputs 20-SSOP -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 007253-SN74LVC573ADB
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-SSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Propagation Delay Time (ns): 2ns
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 53 pct.
Supply and Demand Status: Balance
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
IC OCTAL TRANSPAR LATCH 20-SSOP
IC D-TYPE TRANSP SGL 8:8 20SSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SSOP
D-LATCH, TRANSPARENT, OCTAL, SSOP-20; Logic Family / Base Number:74LVC573; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:6.9ns; Output Current:24mA; Logic Case Style:SSOP; No. of Pins:20Pins; Supply RoHS Compliant: Yes
| Texas Instruments | Win Source Electronics | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LVC573ADBR | 007253-SN74LVC573ADBR | 296-8525-6-ND | SN74LVC573ADBR | SN74LVC573ADBR | SN74LVC573ADBR | 28AH5138 |
| Product Name | SN74LVC573A Octal Transparent D-Type Latches With 3-State Outputs | Logic - Logic - Latches - SN74LVC573ADBR | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | D-Latch, Transparent, Octal, Ssop-20; Logic Family / Base Number Texas Instruments |
| Latch Type | D | Transparent-D | D; Transparent-D | ||||
| Output Characteristics | 3-State | 3-State | |||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65 V ~ 3.6 V | 1.65V ~ 3.6V | 3.6V | 3.6V; 1.65V ~ 3.6V | ||
| Operating Current | 0.0100 mA | ||||||
| Propagation Delay | 19.1 ns | 2 ns | 2 ns | 2 ns | 6.9 ns |