Texas Instruments SN74LVC3GU04 Triple Inverter Gate SN74LVC3GU04DCTR

Description
Triple Inverter Gate 8-SM8 -40 to 125
Request a Quote Datasheet
Description
Triple Inverter Gate 8-SM8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC3GU04 Triple Inverter Gate - SN74LVC3GU04DCTR - Texas Instruments
Dallas, TX, United States
SN74LVC3GU04 Triple Inverter Gate
SN74LVC3GU04DCTR
SN74LVC3GU04 Triple Inverter Gate SN74LVC3GU04DCTR
Triple Inverter Gate 8-SM8 -40 to 125

Triple Inverter Gate 8-SM8 -40 to 125

Buy Now Datasheet
Singapore, Singapore
5.5V SSOP Logic IC
705-SN74LVC3GU04DCTR
5.5V SSOP Logic IC 705-SN74LVC3GU04DCTR
3-Ch CMOS Inverter IC, 1.65-5.5V, 3.2ns, SSOP Product overview: SN74LVC3GU04DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3GU04DCTR can be used for catalog matching and distributor lookup.

3-Ch CMOS Inverter IC, 1.65-5.5V, 3.2ns, SSOP Product overview: SN74LVC3GU04DCTR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3GU04DCTR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-18820-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18820-6-ND
Gates and Inverters 296-18820-6-ND
Inverter IC 3 Channel SM8

Inverter IC 3 Channel SM8

Buy Now Datasheet
Gates and Inverters - 296-18820-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18820-2-ND
Gates and Inverters 296-18820-2-ND
Inverter IC 3 Channel SM8

Inverter IC 3 Channel SM8

Buy Now Datasheet
Gates and Inverters - 296-18820-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18820-1-ND
Gates and Inverters 296-18820-1-ND
Inverter IC 3 Channel SM8

Inverter IC 3 Channel SM8

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC3GU04DCTR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC3GU04DCTR
Logic - Gates and Inverters SN74LVC3GU04DCTR
IC INVERTER 3CH 3-INP SM8

IC INVERTER 3CH 3-INP SM8

Supplier's Site Datasheet
Gates and Inverters - SN74LVC3GU04DCTR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC3GU04DCTR
Gates and Inverters SN74LVC3GU04DCTR
Inverter IC 3 Channel SM8

Inverter IC 3 Channel SM8

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC3GU04DCTR 705-SN74LVC3GU04DCTR 296-18820-6-ND SN74LVC3GU04DCTR SN74LVC3GU04DCTR
Product Name SN74LVC3GU04 Triple Inverter Gate 5.5V SSOP Logic IC Gates and Inverters Logic - Gates and Inverters Gates and Inverters
Gate Type NOT NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC
Propagation Delay 9.2 ns 3.2 ns 3.2 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54LS11DMQB - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
Gates and Inverters - 54LS03FMQB - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
Gates and Inverters - 54H01FM - Quarktwin Technology Ltd.
Specs
Gate Type NAND; NAND Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers