Texas Instruments High-Performance Analog 5.5V SSOP Interface Transceiver IC SN74LVC3G34DCTRG4

Description
3-Ch CMOS Buffer IC, 1.65-5.5V, 3.2ns, SSOP Product overview: SN74LVC3G34DCTRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC3G34DCTRG 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-Ch CMOS Buffer IC, 1.65-5.5V, 3.2ns, SSOP Product overview: SN74LVC3G34DCTRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC3G34DCTRG 4 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V SSOP Interface Transceiver IC
704-SN74LVC3G34DCTRG4
5.5V SSOP Interface Transceiver IC 704-SN74LVC3G34DCTRG4
3-Ch CMOS Buffer IC, 1.65-5.5V, 3.2ns, SSOP Product overview: SN74LVC3G34DCTRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC3G34DCTRG 4 can be used for catalog matching and distributor lookup.

3-Ch CMOS Buffer IC, 1.65-5.5V, 3.2ns, SSOP Product overview: SN74LVC3G34DCTRG4 from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, SSOP. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, SSOP, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC3G34DCTRG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC3G34DCTRG4 - 1255707-SN74LVC3G34DCTRG4 - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC3G34DCTRG4
1255707-SN74LVC3G34DCTRG4
Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC3G34DCTRG4 1255707-SN74LVC3G34DCTRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255707-SN74LVC3G34D CTRG4 Packaging: Tape and Reel Mounting Style: SMD Logic Type: Buffer, Non-Inverting Output Type: Push-Pull Current - Output High, Low: 32mA, 32mA Number of Elements: 3 Number of Bits per Element: 1 Categories: Integrated Circuits Supplier Device Package: SM8 (SSOP) Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width) Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Industrial, Signal Processing, Audio, Imaging, Video & Vision, Consumer Electronics, Computers & Computer Peripherals, Wireless, Communications & Networking, Medical Family Part Number: 74LVC3G34 Manufacturer Pack Quantity: 3,000 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1255707-SN74LVC3G34DCTRG4
Packaging: Tape and Reel
Mounting Style: SMD
Logic Type: Buffer, Non-Inverting
Output Type: Push-Pull
Current - Output High, Low: 32mA, 32mA
Number of Elements: 3
Number of Bits per Element: 1
Categories: Integrated Circuits
Supplier Device Package: SM8 (SSOP)
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-LSSOP, 8-MSOP (0.110", 2.80mm Width)
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial, Signal Processing, Audio, Imaging, Video & Vision, Consumer Electronics, Computers & Computer Peripherals, Wireless, Communications & Networking, Medical
Family Part Number: 74LVC3G34
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category IC Interfaces IC Interfaces
Product Number 704-SN74LVC3G34DCTRG4 1255707-SN74LVC3G34DCTRG4
Product Name 5.5V SSOP Interface Transceiver IC Interface - Interface - Drivers, Receivers, Transceivers - SN74LVC3G34DCTRG4
Device Type Transceiver Buffer
Unlock Full Specs
to access all available technical data

Similar Products

Interface Transceiver IC - 752-A5358CAT - ERSAELECTRONICS PTE. LTD.
Allegro MicroSystems Inc.
Specs
Device Type Transceiver
View Details
2 suppliers
Type 38.21 - Timed interface modules - EMR & SSR - 382100600060 - Finder S.p.A. con unico socio
Specs
Device Type Sensor Interface
View Details
Distance and angle measurement - Incremental Encoder Interface - 750-637 - WAGO
Specs
Device Type Sensor Interface
Operating Temperature 0 to 55 C (32 to 131 F)
View Details
Interface Transceiver IC - 710-BCM54684D1KFB - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
View Details