TRIPLE SCHMITT-TRIGGER BUFFER 8-US8 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LVC3G17DCUR |
| Product Name | SN74LVC3G17 TRIPLE SCHMITT-TRIGGER BUFFER |
| Gate Type | Buffer/Driver |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Logic Family | LVC |
| Features | Schmitt Trigger |