Texas Instruments High-Performance Analog 5.5V 32mA Interface Transceiver IC SN74LVC3G07DCUT

Description
3-Ch Buffer IC, 1.65-5.5V, 32mA, Open-Drain, VSSOP, CMOS Product overview: SN74LVC3G07DCUT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, 32mA, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC3G07DCUT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-Ch Buffer IC, 1.65-5.5V, 32mA, Open-Drain, VSSOP, CMOS Product overview: SN74LVC3G07DCUT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, 32mA, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC3G07DCUT can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 32mA Interface Transceiver IC
704-SN74LVC3G07DCUT
5.5V 32mA Interface Transceiver IC 704-SN74LVC3G07DCUT
3-Ch Buffer IC, 1.65-5.5V, 32mA, Open-Drain, VSSOP, CMOS Product overview: SN74LVC3G07DCUT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, 32mA, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC3G07DCUT can be used for catalog matching and distributor lookup.

3-Ch Buffer IC, 1.65-5.5V, 32mA, Open-Drain, VSSOP, CMOS Product overview: SN74LVC3G07DCUT from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, 32mA, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC3G07DCUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Buffers - 2528883 - RS Components, Ltd.
Corby, Northants, United Kingdom
Buffers
2528883
Buffers 2528883
Buffer/Dirver 8-ch, SN74LVC3G07DCUT

Buffer/Dirver 8-ch, SN74LVC3G07DCUT

Supplier's Site
Buffers - 2528883P - RS Components, Ltd.
Corby, Northants, United Kingdom
Buffers
2528883P
Buffers 2528883P
Buffer/Dirver 8-ch, SN74LVC3G07DCUT

Buffer/Dirver 8-ch, SN74LVC3G07DCUT

Supplier's Site
Buffers - 2528882 - RS Components, Ltd.
Corby, Northants, United Kingdom
Buffers
2528882
Buffers 2528882
Buffer/Dirver 8-ch, SN74LVC3G07DCUT

Buffer/Dirver 8-ch, SN74LVC3G07DCUT

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. RS Components, Ltd.
Product Category IC Interfaces IC Interfaces
Product Number 704-SN74LVC3G07DCUT 2528883
Product Name 5.5V 32mA Interface Transceiver IC Buffers
Device Type Transceiver Buffer; Non-Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Line Interface ICs - 1581863 - RS Components, Ltd.
Specs
Device Type Line / Bus Driver; Receiver; Transmitter; Transceiver; Driver & Receiver
Features RoHS
Package Type LFCSP
View Details
SN54ALS1035 Hex Noninverting Buffers With Open-Collector Outputs - 5962-88742012A - Texas Instruments
Specs
Technology ALS
Device Type Buffer
Supply Voltage Other; 5.5
View Details
Universal Bus Functions - 1727-2433-ND - DigiKey
Specs
Supply Voltage Other; 2.3V ~ 3.6V
Operating Temperature -40 to 85 C (-40 to 185 F)
Package Type "56-TFSOP (0.240"", 6.10mm Width)"
View Details
2 suppliers
Interface Transceiver IC - 702-SI3010-FS - ERSAELECTRONICS PTE. LTD.
Specs
Device Type Transceiver
Supply Voltage Other; 3V ~ 3.6V
Operating Temperature 0 C (32 F)
View Details
3 suppliers