Texas Instruments SN74LVC3G06 Triple Inverter Buffer/Driver with Open-Drain Output SN74LVC3G06YZPR

Description
Triple Inverter Buffer/Driver with Open-Drain Output 8-DSBGA -40 to 85
Request a Quote Datasheet
Description
Triple Inverter Buffer/Driver with Open-Drain Output 8-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC3G06 Triple Inverter Buffer/Driver with Open-Drain Output - SN74LVC3G06YZPR - Texas Instruments
Dallas, TX, United States
SN74LVC3G06 Triple Inverter Buffer/Driver with Open-Drain Output
SN74LVC3G06YZPR
SN74LVC3G06 Triple Inverter Buffer/Driver with Open-Drain Output SN74LVC3G06YZPR
Triple Inverter Buffer/Driver with Open-Drain Output 8-DSBGA -40 to 85

Triple Inverter Buffer/Driver with Open-Drain Output 8-DSBGA -40 to 85

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC3G06YZPRCT-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC3G06YZPRCT-ND
Gates and Inverters 296-SN74LVC3G06YZPRCT-ND
Inverter IC 3 Channel Open Drain 8-DSBGA (1.9x0.9)

Inverter IC 3 Channel Open Drain 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC3G06YZPRDKR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC3G06YZPRDKR-ND
Gates and Inverters 296-SN74LVC3G06YZPRDKR-ND
Inverter IC 3 Channel Open Drain 8-DSBGA (1.9x0.9)

Inverter IC 3 Channel Open Drain 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Gates and Inverters - 296-SN74LVC3G06YZPRTR-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-SN74LVC3G06YZPRTR-ND
Gates and Inverters 296-SN74LVC3G06YZPRTR-ND
Inverter IC 3 Channel Open Drain 8-DSBGA (1.9x0.9)

Inverter IC 3 Channel Open Drain 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Singapore, Singapore
5.5V 32mA Logic IC
705-SN74LVC3G06YZPR
5.5V 32mA Logic IC 705-SN74LVC3G06YZPR
3-Ch Inverter Buffer/Driver, Open-Drain, CMOS, 5.5V, 32mA Product overview: SN74LVC3G06YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G06YZPR can be used for catalog matching and distributor lookup.

3-Ch Inverter Buffer/Driver, Open-Drain, CMOS, 5.5V, 32mA Product overview: SN74LVC3G06YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G06YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - SN74LVC3G06YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC3G06YZPR
Gates and Inverters SN74LVC3G06YZPR
Inverter IC 3 Channel Open Drain 8-DSBGA (1.9x0.9)

Inverter IC 3 Channel Open Drain 8-DSBGA (1.9x0.9)

Buy Now
Logic - Gates and Inverters - SN74LVC3G06YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC3G06YZPR
Logic - Gates and Inverters SN74LVC3G06YZPR
IC INVERTER OD 3CH 3-INP 8DSBGA

IC INVERTER OD 3CH 3-INP 8DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC3G06YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC3G06YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC3G06YZPR
IC INVERTER 3CH 3-INP 8DSBGA

IC INVERTER 3CH 3-INP 8DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC3G06YZPR 296-SN74LVC3G06YZPRCT-ND 705-SN74LVC3G06YZPR SN74LVC3G06YZPR SN74LVC3G06YZPR SN74LVC3G06YZPR
Product Name SN74LVC3G06 Triple Inverter Buffer/Driver with Open-Drain Output Gates and Inverters 5.5V 32mA Logic IC Gates and Inverters Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NOT; Buffer/Driver NOT NOT; Buffer/Driver; Buffer, Inverter NOT; Inverter NOT NOT
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC
Propagation Delay 7.8 ns 2.9 ns 2.9 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100307W-QMLV - Quarktwin Technology Ltd.
Specs
Gate Type NOR; XOR; XNOR; XOR/XNOR Gate
Supply Voltage -4.2V ~ -5.7V
View Details
2 suppliers
Gates and Inverters - 5425DMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
Gates and Inverters - Multi-Function, Configurable - 5405FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
SN54ALS02A Quadruple 2-Input Positive-NOR Gates - 5962-8684401DA - Texas Instruments
Specs
Gate Type NOR
Logic Family ALS
Propagation Delay 16 ns
View Details