Texas Instruments SN74LVC3G06 Triple Inverter Buffer/Driver with Open-Drain Output SN74LVC3G06DCUT

Description
Triple Inverter Buffer/Driver with Open-Drain Output 8-US8 -40 to 125
Request a Quote Datasheet
Description
Triple Inverter Buffer/Driver with Open-Drain Output 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC3G06 Triple Inverter Buffer/Driver with Open-Drain Output - SN74LVC3G06DCUT - Texas Instruments
Dallas, TX, United States
SN74LVC3G06 Triple Inverter Buffer/Driver with Open-Drain Output
SN74LVC3G06DCUT
SN74LVC3G06 Triple Inverter Buffer/Driver with Open-Drain Output SN74LVC3G06DCUT
Triple Inverter Buffer/Driver with Open-Drain Output 8-US8 -40 to 125

Triple Inverter Buffer/Driver with Open-Drain Output 8-US8 -40 to 125

Buy Now Datasheet
Singapore, Singapore
32mA 5.5V Logic IC
705-SN74LVC3G06DCUT
32mA 5.5V Logic IC 705-SN74LVC3G06DCUT
3-Ch Inverter Buffer/Driver, 32mA, 5.5V, 2.9ns, VSSOP Product overview: SN74LVC3G06DCUT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32mA, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32mA, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G06DCUT can be used for catalog matching and distributor lookup.

3-Ch Inverter Buffer/Driver, 32mA, 5.5V, 2.9ns, VSSOP Product overview: SN74LVC3G06DCUT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 32mA, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 32mA, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC3G06DCUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC3G06DCUT - 1255698-SN74LVC3G06DCUT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC3G06DCUT
1255698-SN74LVC3G06DCUT
Logic - Logic - Gates and Inverters - SN74LVC3G06DCUT 1255698-SN74LVC3G06DCUT
Manufacturer: Texas Instruments Win Source Part Number: 1255698-SN74LVC3G06D CUT Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 125°C Features: Open Drain Package: 8-VFSOP (0.091", 2.30mm Width) Number of Circuits: 3 Mounting: SMD Logic Type: Inverter Number of Inputs: 3 Current - Output High, Low: -, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 2.9ns @ 5V, 50pF Logic Level - Low: 0.7 V ~ 0.8 V Logic Level - High: 1.7 V ~ 2 V Family Name: SN74LVC3G06 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: US8 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): 74LVC3G06DC; 74LVC3G06DC,125; SN74LVC3G06DCTRE4; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: China ,Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255698-SN74LVC3G06DCUT
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Features: Open Drain
Package: 8-VFSOP (0.091", 2.30mm Width)
Number of Circuits: 3
Mounting: SMD
Logic Type: Inverter
Number of Inputs: 3
Current - Output High, Low: -, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 2.9ns @ 5V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: SN74LVC3G06
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: US8
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): 74LVC3G06DC; 74LVC3G06DC,125; SN74LVC3G06DCTRE4;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: China ,Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Gates and Inverters - 296-46211-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-46211-1-ND
Gates and Inverters 296-46211-1-ND
Inverter IC 3 Channel Open Drain 8-VSSOP

Inverter IC 3 Channel Open Drain 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-46211-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-46211-6-ND
Gates and Inverters 296-46211-6-ND
Inverter IC 3 Channel Open Drain 8-VSSOP

Inverter IC 3 Channel Open Drain 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-46211-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-46211-2-ND
Gates and Inverters 296-46211-2-ND
Inverter IC 3 Channel Open Drain 8-VSSOP

Inverter IC 3 Channel Open Drain 8-VSSOP

Buy Now Datasheet
Gates and Inverters - SN74LVC3G06DCUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC3G06DCUT
Gates and Inverters SN74LVC3G06DCUT
Inverter IC 3 Channel Open Drain 8-VSSOP

Inverter IC 3 Channel Open Drain 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC3G06DCUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC3G06DCUT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC3G06DCUT
IC INVERTER 3CH 3-INP 8VSSOP

IC INVERTER 3CH 3-INP 8VSSOP

Supplier's Site
Logic - Gates and Inverters - SN74LVC3G06DCUT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC3G06DCUT
Logic - Gates and Inverters SN74LVC3G06DCUT
IC INVERTER OD 3CH 3-INP 8VSSOP

IC INVERTER OD 3CH 3-INP 8VSSOP

Supplier's Site Datasheet
Logic, Inverter Triple 1Input, 8Soic; Logic Family / Base Number Texas Instruments - 26AJ9557 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Inverter Triple 1Input, 8Soic; Logic Family / Base Number Texas Instruments
26AJ9557
Logic, Inverter Triple 1Input, 8Soic; Logic Family / Base Number Texas Instruments 26AJ9557
LOGIC, INVERTER TRIPLE 1INPUT, 8SOIC; Logic Family / Base Number:74LVC3G06; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:VSSOP; No. of Pins:8Pins; RoHS Compliant: Yes

LOGIC, INVERTER TRIPLE 1INPUT, 8SOIC; Logic Family / Base Number:74LVC3G06; Logic Type:Inverter; Output Current:32mA; No. of Inputs:1; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:VSSOP; No. of Pins:8Pins; RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC3G06DCUT 705-SN74LVC3G06DCUT 1255698-SN74LVC3G06DCUT 296-46211-1-ND SN74LVC3G06DCUT SN74LVC3G06DCUT SN74LVC3G06DCUT 26AJ9557
Product Name SN74LVC3G06 Triple Inverter Buffer/Driver with Open-Drain Output 32mA 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74LVC3G06DCUT Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic, Inverter Triple 1Input, 8Soic; Logic Family / Base Number Texas Instruments
Gate Type NOT; Buffer/Driver NOT; Buffer/Driver; Inverter, Buffer NOT; Inverter NOT NOT; Inverter NOT NOT NOT; Inverter
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 5.5V
Logic Family LVC
Propagation Delay 7.8 ns 2.9 ns 2.9 ns 2.9 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

DIP Logic IC - 770-100107DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR; XOR; XNOR
Logic Family 100K
Inputs 2
View Details
4 suppliers
Gates and Inverters - 4086BDC - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Output Type Single-Ended
Inputs 10
View Details
2 suppliers
 - 4023BDM - Rochester Electronics
Specs
Gate Type AND; NAND
IC Package Type DIP; Other; CDIP14
View Details
3 suppliers