The SN74LVC374ARGYRG4 is an octal edge-triggered D-type flip-flop designed for operation with a supply voltage range of 1.65 V to 3.6 V, making it suitable for low-voltage applications. It features 3-state outputs and can accept input voltages up to 5.5 V, allowing for mixed-mode signal operation. The device has a maximum propagation delay of 6.5 ns at 3.3 V, which supports high-speed applications. Additionally, it exhibits low output ground bounce, with a typical output ground bounce voltage of less than 0.8 V at 3.3 V supply voltage and 25°C. The SN74LVC374ARGYRG4 is available in a VQFN package with 20 pins and is rated for operation in temperatures ranging from -40°C to 85°C. It also includes features such as back-drive protection and supports live insertion, making it versatile for various electronic applications, including servers, infotainment systems, and electronic points of sale.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-VQFN -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SN74LVC374ARGYRG4 |
| Product Name | SN74LVC374A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 |
| Output Characteristics | 3-State |
| Propagation Delay | 21.9 ns |
| fMAX | 100 MHz |