Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin VQFN package, operating from 1.65 V to 3.6 V, with a specified temperature range of -40 °C to 85 °C.
Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-VQFN -40 to 85
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad
Manufacturer: Texas Instruments
Win Source Part Number: 1100664-SN74LVC374AR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 7ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 4pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 20-VFQFN Exposed Pad
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 100MHz
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
IC FF D-TYPE SNGL 8BIT 20VQFN
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-VFQFN Exposed Pad
IC FF D-TYPE SNGL 8BIT 20VQFN
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC374ARGYR | 296-SN74LVC374ARGYRTR-ND | 1100664-SN74LVC374ARGYR | SN74LVC374ARGYR | SN74LVC374ARGYR | SN74LVC374ARGYR |
| Product Name | SN74LVC374A Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - SN74LVC374ARGYR | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 1.65 V ~ 3.6 V | 3.6V; 1.65V ~ 3.6V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 21.9 ns | 7 ns | 7 ns | |||
| fMAX | 100 MHz | 100 MHz | 100 MHz |