The SN74LVC374AQPWREP is an octal edge-triggered D-type flip-flop with 3-state outputs in a 20-pin TSSOP package, designed for 2.7-V to 3.6-V operation over a temperature range of -40°C to 125°C. It supports mixed-mode signal operation with 5-V tolerant inputs and features partial-power-down capability. The device has a maximum propagation delay of 8.5 ns at 3.3 V and typical output ground bounce below 0.8 V at 3.3 V. Outputs can be placed in a high-impedance state via an output-enable pin. The package dimensions are 6.95 mm in width, 7.0 mm in length, and 1.4 mm in thickness, with a reel diameter of 330.0 mm and a tape pitch of 8.0 mm.
Enhanced Product Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-TSSOP -40 to 125
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173"", 4.40mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 1255695-SN74LVC374AQ
Packaging: Reel
Type: D-Type
Mounting Style: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Trigger Type: Positive Edge
Input Capacitance: 4pF
Categories: Integrated Circuits
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Clock Frequency: 100MHz
Manufacturer Package: 20-TSSOP
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC374
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2V ~ 3.6V
Current - Quiescent (Iq): 10μA
Max Propagation Delay at V, Max CL: 8.5ns at 3.3V, 50pF
IC FF D-TYPE SNGL 8BIT 20TSSOP
IC FF D-TYPE SNGL 8BIT 20TSSOP
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-TSSOP (0.173", 4.40mm Width)
| Texas Instruments | DigiKey | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC374AQPWREP | 296-22368-2-ND | 1255695-SN74LVC374AQPWREP | SN74LVC374AQPWREP | SN74LVC374AQPWREP | SN74LVC374AQPWREP |
| Product Name | SN74LVC374A-EP Enhanced Product Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - SN74LVC374AQPWREP | Logic - Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 3.3V; 3.6V; 2.7,3.3 | 2V ~ 3.6V | 2V ~ 3.6V | 3.6V; 2V ~ 3.6V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 9.5 ns | 8.5 ns | 8.5 ns | |||
| fMAX | 100 MHz | 100 MHz | 100 MHz |