The SN74LVC374A-EP is an octal edge-triggered D-type flip-flop with 3-state outputs, designed for 2.7-V to 3.6-V VCC operation and extended temperature performance from -40°C to 125°C. It features 5.5-V tolerant inputs and supports mixed-mode signal operation. The device is available in a 20-pin SOIC (DW) package. Outputs remain in a high-impedance state when the output-enable (OE) input is high. Maximum propagation delay is 8.5 ns at 3.3 V, with typical output ground bounce under 0.8 V and output undershoot exceeding 2 V at 3.3 V and 25°C. The device meets JEDEC standards for reliable operation over an extended temperature range, including testing for HAST, temperature cycle, and bond intermetallic life.
Enhanced Product Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs 20-SOIC -40 to 125
"Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295"", 7.50mm Width)"
Manufacturer: Texas Instruments
Win Source Part Number: 795114-SN74LVC374AQD
Series: 74LVC
Packaging: Reel package
Type: D-Type
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 20-SOIC (0.295", 7.50mm Width)
Mounting: SMD
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 2 V ~ 3.6 V
Function: Standard
Number of Elements: 1
Number of Bits per Element: 8
Max Propagation Delay @ V, Max CL: 8.5ns @ 3.3V, 50pF
Current - Quiescent: 10μA
Input Capacitance: 4pF
Part Status: Obsolete(EOL)
Family Name: SN74LVC374
Categories: Integrated Circuits (ICs)
Clock Frequency: 100MHz
Alternative Parts (Cross-Reference): TC74LCX374FW(X); 74LCX374WM; 74LCX374WMX_NL; TC74LCX374FWG;
Introduction Date: December 16, 2005
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.295", 7.50mm Width)
IC FF D-TYPE SNGL 8BIT 20SOIC
IC FF D-TYPE SNGL 8BIT 20SOIC
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC374AQDWREP | 296-22367-2-ND | 795114-SN74LVC374AQDWREP | SN74LVC374AQDWREP | SN74LVC374AQDWREP | SN74LVC374AQDWREP |
| Product Name | SN74LVC374A-EP Enhanced Product Octal Edge-Triggered D-Type Flip-Flops With 3-State Outputs | Flip Flops | Logic - Logic - Flip Flops - SN74LVC374AQDWREP | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | |||
| Supply Voltage | 3.3V; 3.6V; 2.7,3.3 | 2V ~ 3.6V | 2 V ~ 3.6 V | 3.6V; 2V ~ 3.6V | ||
| Output Characteristics | 3-State | 3-State | ||||
| Propagation Delay | 9.5 ns | 8.5 ns | 8.5 ns | |||
| fMAX | 100 MHz | 100 MHz | 100 MHz |