Texas Instruments Logic - Logic - Flip Flops - SN74LVC374ADWRG4 SN74LVC374ADWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255692-SN74LVC374AD WRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255692-SN74LVC374AD WRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC374ADWRG4
1255692-SN74LVC374ADWRG4
Logic - Logic - Flip Flops - SN74LVC374ADWRG4 1255692-SN74LVC374ADWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255692-SN74LVC374AD WRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1255692-SN74LVC374ADWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 1255692-SN74LVC374ADWRG4
Product Name Logic - Logic - Flip Flops - SN74LVC374ADWRG4
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74HC173PW,112-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 2V ~ 6V
View Details
3 suppliers
Logic - Flip Flops - 74AC821SPC - Lingto Electronic Limited
Specs
fMAX 160 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details