Texas Instruments SN74LVC373A Octal Transparent D-Type Latch With 3-State Outputs SN74LVC373ARGYR

Description
Octal Transparent D-Type Latch With 3-State Outputs 20-VQFN -40 to 85
Request a Quote Datasheet
Description
Octal Transparent D-Type Latch With 3-State Outputs 20-VQFN -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC373A Octal Transparent D-Type Latch With 3-State Outputs - SN74LVC373ARGYR - Texas Instruments
Dallas, TX, United States
SN74LVC373A Octal Transparent D-Type Latch With 3-State Outputs
SN74LVC373ARGYR
SN74LVC373A Octal Transparent D-Type Latch With 3-State Outputs SN74LVC373ARGYR
Octal Transparent D-Type Latch With 3-State Outputs 20-VQFN -40 to 85

Octal Transparent D-Type Latch With 3-State Outputs 20-VQFN -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LVC373ARGYR
1255687-SN74LVC373ARGYR
Logic - Logic - Latches - SN74LVC373ARGYR 1255687-SN74LVC373ARGYR
Manufacturer: Texas Instruments Win Source Part Number: 1255687-SN74LVC373AR GYR Series: 74LVC Packaging: Reel - TR Operating Temperature Range: -40°C ~ 85°C Package: 20-VFQFN Exposed Pad Mounting: SMD Logic Type: D-Type Transparent Latch Output Type: Tri-State Current - Output High, Low: 24mA, 24mA Operating Supply Voltage: 1.65 V ~ 3.6 V Independent Circuits: 1 Delay Time - Propagation: 1.5ns Family Name: SN74LVC373 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 20-VQFN (3.5x4.5) Alternative Parts (Cross-Reference): 74LCX373BQX; SN74LVC373ARGYRG4; SN74LVC373ANS; Introduction Date: August 11, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255687-SN74LVC373ARGYR
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 85°C
Package: 20-VFQFN Exposed Pad
Mounting: SMD
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Operating Supply Voltage: 1.65 V ~ 3.6 V
Independent Circuits: 1
Delay Time - Propagation: 1.5ns
Family Name: SN74LVC373
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 20-VQFN (3.5x4.5)
Alternative Parts (Cross-Reference): 74LCX373BQX; SN74LVC373ARGYRG4; SN74LVC373ANS;
Introduction Date: August 11, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Latches - 296-13973-6-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)

Buy Now Datasheet
Latches - 296-13973-2-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)

Buy Now Datasheet
Latches - 296-13973-1-ND - DigiKey
Thief River Falls, MN, United States
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)

Buy Now Datasheet
Latches - SN74LVC373ARGYR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)

D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-VQFN (3.5x4.5)

Buy Now Datasheet
Logic - Latches - SN74LVC373ARGYR - Lingto Electronic Limited
Shenzhen, China
Logic - Latches
SN74LVC373ARGYR
Logic - Latches SN74LVC373ARGYR
IC TRANSP LATCH OCTAL D 20-QFN

IC TRANSP LATCH OCTAL D 20-QFN

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Latches - SN74LVC373ARGYR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Latches
SN74LVC373ARGYR
Integrated Circuits (ICs) - Logic - Latches SN74LVC373ARGYR
IC D-TYPE TRANSP SGL 8:8 20VQFN

IC D-TYPE TRANSP SGL 8:8 20VQFN

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches Logic Latches
Product Number SN74LVC373ARGYR 1255687-SN74LVC373ARGYR 296-13973-6-ND SN74LVC373ARGYR SN74LVC373ARGYR SN74LVC373ARGYR
Product Name SN74LVC373A Octal Transparent D-Type Latch With 3-State Outputs Logic - Logic - Latches - SN74LVC373ARGYR Latches Latches Logic - Latches Integrated Circuits (ICs) - Logic - Latches
Latch Type D Transparent-D D; Transparent-D
Output Characteristics 3-State 3-State
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V 3.6V
Operating Current 0.0100 mA
Propagation Delay 19.1 ns 1.5 ns 1.5 ns 1.5 ns
Unlock Full Specs
to access all available technical data

Similar Products

CD54ACT573 Non-Inverting Octal Transparent Latch with 3-State Outputs - CD54ACT573F3A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details
2 suppliers
Latches - 54LS279DM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type DIP; 16-CDIP (0.300\", 7.62mm)
View Details
SN54ACT373 Octal D-type Transparent Latches With 3-State Outputs - 5962-87556012A - Texas Instruments
Specs
Latch Type Transparent-D
Output Characteristics 3-State
Operating Current 0.0400 mA
View Details