D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Win Source Part Number: 1257209-SN74LVC373AQ
Category: Integrated Circuits (ICs)>Logic - Latches
Series: Automotive, AEC-Q100, 74LVC
Standard Package: 2,000
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 1.5ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 20-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 20-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 77 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LVC37
Product Status: Obsolete
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
IC OCT D TRNSP LATCH 3ST 20TSSOP
| DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LVC373AQPWRQ1-ND | 1257209-SN74LVC373AQPWRQ1 | SN74LVC373AQPWRQ1 | SN74LVC373AQPWRQ1 | SN74LVC373AQPWRQ1 |
| Product Name | Latches | Integrated Circuits (ICs) - Logic - Latches | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches |
| Latch Type | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | ||||
| Supply Voltage | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | 3.6V | |
| Low-level Output Current (Sink) | 24 mA | 24 mA | 24 mA |