The SN74LVC373APWRG4 is an octal transparent D-type latch designed for operation with a supply voltage range of 1.65 V to 3.6 V, making it suitable for low-voltage applications. It features 3-state outputs and can accept input voltages up to 5.5 V, allowing for mixed-mode signal operation. The device has a maximum propagation delay of 6.8 ns at 3.3 V, which supports high-speed data processing. It includes features such as back-drive protection and supports live insertion and partial power-down modes. The latch-up performance exceeds 250 mA per JESD 17 standards, ensuring reliability in various applications. The SN74LVC373APWRG4 is available in a 20-pin TSSOP package and operates within a temperature range of -40°C to 125°C, making it suitable for a wide range of industrial and consumer applications.
Octal Transparent D-Type Latch With 3-State Outputs 20-TSSOP -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 1100656-SN74LVC373AP
Packaging: Reel - TR
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 20-TSSOP
Supply Voltage - Operating: 1.65 V to 3.6 V
Propagation Delay Time (ns): 1.5ns
Popularity: Medium
Fake Threat In the Open Market: 61 pct.
Supply and Demand Status: Limited
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-TSSOP
IC OCT D TRNSP LATCH 3ST 20TSSOP
IC D-TYPE TRANSP SGL 8:8 20TSSOP
| Texas Instruments | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LVC373APWRG4 | 296-49920-1-ND | 1100656-SN74LVC373APWRG4 | SN74LVC373APWRG4 | SN74LVC373APWRG4 | SN74LVC373APWRG4 |
| Product Name | SN74LVC373A Octal Transparent D-Type Latch With 3-State Outputs | Latches | Logic - Logic - Latches - SN74LVC373APWRG4 | Latches | Logic - Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 1.65 V ~ 3.6 V | 3.6V; 1.65V ~ 3.6V | 3.6V | |
| Operating Current | 0.0100 mA | |||||
| Propagation Delay | 19.1 ns | 1.5 ns | 1.5 ns | 1.5 ns |