Texas Instruments Logic - Logic - Latches - SN74LVC373ADWRG4 SN74LVC373ADWRG4

Description
Manufacturer: Texas Instruments Win Source Part Number: 1255684-SN74LVC373AD WRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1255684-SN74LVC373AD WRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Latches - SN74LVC373ADWRG4
1255684-SN74LVC373ADWRG4
Logic - Logic - Latches - SN74LVC373ADWRG4 1255684-SN74LVC373ADWRG4
Manufacturer: Texas Instruments Win Source Part Number: 1255684-SN74LVC373AD WRG4 Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 67 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255684-SN74LVC373ADWRG4
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Logic Latches
Product Number 1255684-SN74LVC373ADWRG4
Product Name Logic - Logic - Latches - SN74LVC373ADWRG4
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Latches - 74F533SC - Lingto Electronic Limited
Rochester Electronics
Specs
Latch Type D; Transparent-D
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 3 mA
View Details
20-bit bus interface D-type latch; 3-state - 74ALVCH16841DGG,11 - Nexperia B.V.
Specs
Latch Type D
Output Characteristics 3-State
Features ESD Protection
View Details
5 suppliers
CD4099B-MIL CMOS 8-Bit Addressable Latch - CD4099BF3A - Texas Instruments
Specs
Latch Type Addressable D
Supply Voltage 3V; 10
Operating Current 0.3000 mA
View Details
3 suppliers