QS74FCT2373TP -- INTEGRATED CIRCUITS (ICS) - LOGIC - LATCHES
Integrated Device Technology
Integrated Circuits (ICs) - Logic - Latches
QS74FCT2373TP
Description
BUS DRIVER, FCT SERIES
-
Acme Chip Technology Co., Limited
Description
BUS DRIVER, FCT SERIES
Technical Specifications
|
Product Category
|
Logic Latches |
|
Product Number
|
QS74FCT2373TP |
|
Product Name
|
Integrated Circuits (ICs) - Logic - Latches |
Unlock Full Specs
to access all available technical data
Similar Products
Supply Voltage
3V; 10
Operating Current
0.0600 mA
Propagation Delay
200 ns
View Details
5 suppliers
Latch Type
D; Transparent-D
Low-level Output Current (Sink)
8 mA
High-level Output Current (Source)
8 mA
View Details