Octal transparent D-type latch with 3-state outputs designed for 1.65-V to 3.6-V operation, available in a 20-pin SOIC package measuring 12.80 mm by 7.50 mm, with an operating temperature range of -40°C to 125°C.
Octal Transparent D-Type Latch With 3-State Outputs 20-SOIC -40 to 85
Win Source Part Number: 1257240-SN74LVC373AD
Category: Integrated Circuits (ICs)>Logic - Latches
Series: 74LVC
Standard Package: 25
Mounting: SMD (SMT)
Logic Type: D-Type Transparent Latch
Output Type: Tri-State
Current - Output High, Low: 24mA, 24mA
Independent Circuits: 1
Delay Time - Propagation: 1.5ns
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 20-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 20-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LVC373ADWG4
Base Product Number: 74LVC373
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
| Texas Instruments | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LVC373ADWG4 | 1257240-SN74LVC373ADWG4 | SN74LVC373ADWG4-ND | SN74LVC373ADWG4 | SN74LVC373ADWG4 |
| Product Name | SN74LVC373A Octal Transparent D-Type Latch With 3-State Outputs | Integrated Circuits (ICs) - Logic - Latches | Latches | Latches | Integrated Circuits (ICs) - Logic - Latches |
| Latch Type | D | Transparent-D | |||
| Output Characteristics | 3-State | 3-State | |||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 1.65V ~ 3.6V | 3.6V; 1.65V ~ 3.6V | 3.6V |
| Operating Current | 0.0100 mA | ||||
| Propagation Delay | 19.1 ns | 1.5 ns | 1.5 ns |