Octal Transparent D-Type Latch With 3-State Outputs 20-SOIC -40 to 85
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC D-TYPE TRANSP SGL 8:8 20SOIC
IC OCTAL TRANSP LATCH 20-SOIC
D-Type Transparent Latch 1 Channel 8:8 IC Tri-State 20-SOIC
IC, 74LVC, SMD, 74LVC373, SOIC20; Logic Family / Base Number:74LVC373; Latch Type:D Type Transparent; IC Output Type:Tri State; Propagation Delay:6.8ns; Output Current:24mA; Logic Case Style:SOIC; No. of Pins:20Pins; Supply Voltage RoHS Compliant: Yes
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches | Logic Latches |
| Product Number | SN74LVC373ADW | 296-8511-5-ND | SN74LVC373ADW | SN74LVC373ADW | SN74LVC373ADW | 26AJ9563 |
| Product Name | SN74LVC373A Octal Transparent D-Type Latch With 3-State Outputs | Latches | Integrated Circuits (ICs) - Logic - Latches | Logic - Latches | Latches | Ic, 74Lvc, Smd, 74Lvc373, Soic20; Logic Family / Base Number Texas Instruments |
| Latch Type | D | Transparent-D | D; Transparent-D | |||
| Output Characteristics | 3-State | 3-State | ||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 | 1.65V ~ 3.6V | 3.6V | 3.6V; 1.65V ~ 3.6V | ||
| Operating Current | 0.0100 mA | |||||
| Propagation Delay | 19.1 ns | 1.5 ns | 1.5 ns | 6.8 ns |