Texas Instruments SN74LVC32A Quadruple 2-Input Positive-OR Gate SN74LVC32APWG4

Description
Quadruple 2-Input Positive-OR Gate 14-TSSOP -40 to 125
Request a Quote
Description
Quadruple 2-Input Positive-OR Gate 14-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-OR gate in a 14-pin TSSOP package, operating from 1.65V to 3.6V with a propagation delay of 3.8ns at 3.3V, specified for -40°C to +125°C.

Datasheet Summary
Powered by GS/AI

Quadruple 2-input positive-OR gate in a 14-pin TSSOP package, operating from 1.65V to 3.6V with a propagation delay of 3.8ns at 3.3V, specified for -40°C to +125°C.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC32A Quadruple 2-Input Positive-OR Gate - SN74LVC32APWG4 - Texas Instruments
Dallas, TX, United States
SN74LVC32A Quadruple 2-Input Positive-OR Gate
SN74LVC32APWG4
SN74LVC32A Quadruple 2-Input Positive-OR Gate SN74LVC32APWG4
Quadruple 2-Input Positive-OR Gate 14-TSSOP -40 to 125

Quadruple 2-Input Positive-OR Gate 14-TSSOP -40 to 125

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - 1257597-SN74LVC32APWG4 - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Gates and Inverters
1257597-SN74LVC32APWG4
Integrated Circuits (ICs) - Logic - Gates and Inverters 1257597-SN74LVC32APWG4
Win Source Part Number: 1257597-SN74LVC32APW G4 Category: Integrated Circuits (ICs)>Logic - Gates and Inverters Series: 74LVC Number of Circuits: 4 Standard Package: 90 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.6ns @ 3.3V, 50pF Current - Quiescent (Max): 1 µA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Voltage - Supply: 1.65V ~ 3.6V Package / Case: 14-TSSOP (0.173", 4.40mm Width) Supplier Device Package: 14-TSSOP Temperature Range - Operating: -40°C ~ 125°C ECCN: EAR99 Fake Threat In the Open Market: 83 pct. MSL Level: 1 (Unlimited) HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: 74LVC32

Win Source Part Number: 1257597-SN74LVC32APWG4
Category: Integrated Circuits (ICs)>Logic - Gates and Inverters
Series: 74LVC
Number of Circuits: 4
Standard Package: 90
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 3.3V, 50pF
Current - Quiescent (Max): 1 µA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 14-TSSOP (0.173", 4.40mm Width)
Supplier Device Package: 14-TSSOP
Temperature Range - Operating: -40°C ~ 125°C
ECCN: EAR99
Fake Threat In the Open Market: 83 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: 74LVC32

Buy Now Datasheet
Gates and Inverters - SN74LVC32APWG4-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
SN74LVC32APWG4-ND
Gates and Inverters SN74LVC32APWG4-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Singapore, Singapore
Quad 3.6V TSSOP Logic IC
705-SN74LVC32APWG4
Quad 3.6V TSSOP Logic IC 705-SN74LVC32APWG4
Quad 2-Input OR Gate IC, 1.65-3.6V, CMOS, 3.6ns, 14-TSSOP Product overview: SN74LVC32APWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32APWG4 can be used for catalog matching and distributor lookup.

Quad 2-Input OR Gate IC, 1.65-3.6V, CMOS, 3.6ns, 14-TSSOP Product overview: SN74LVC32APWG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32APWG4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC32APWG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC32APWG4
Logic - Gates and Inverters SN74LVC32APWG4
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC32APWG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC32APWG4
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC32APWG4
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site
Gates and Inverters - SN74LVC32APWG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC32APWG4
Gates and Inverters SN74LVC32APWG4
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC32APWG4 1257597-SN74LVC32APWG4 SN74LVC32APWG4-ND 705-SN74LVC32APWG4 SN74LVC32APWG4 SN74LVC32APWG4 SN74LVC32APWG4
Product Name SN74LVC32A Quadruple 2-Input Positive-OR Gate Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Quad 3.6V TSSOP Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters
Gate Type OR NOT; OR; OR Gate OR OR; OR GATE NOT; OR OR OR; OR Gate
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V 3.6V; 1.65V ~ 3.6V
Logic Family LVC
Propagation Delay 8.7 ns 3.6 ns 3.6 ns 3.6 ns
Operating Current 0.0400 mA 1.00E-3 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54ACTQ32JRQMLV - Quarktwin Technology Ltd.
Specs
Gate Type OR; OR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers
Logic IC - 732-100124DC - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
IC Package Type Other; Bulk
View Details
2 suppliers
Logic - Logic - Gates and Inverters - 54S51J - 162980-54S51J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers
SN54AC02-SP Quadruple 2-Input Positive-NOR Gates - 5962-8761203VDA - Texas Instruments
Specs
Gate Type NOR
Supply Voltage 1.5,3.3,5
Logic Family AC
View Details
3 suppliers