Texas Instruments SN74LVC32A Quadruple 2-Input Positive-OR Gate SN74LVC32APW

Description
Quadruple 2-Input Positive-OR Gate 14-TSSOP -40 to 125
Request a Quote
Description
Quadruple 2-Input Positive-OR Gate 14-TSSOP -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC32APW is a quadruple 2-input positive-OR gate in a 14-pin TSSOP package, operating from 1.65V to 3.6V with a propagation delay of up to 3.8ns at 3.3V. It supports input voltages up to 5.5V and is rated for operation from -40°C to +125°C. Latch-up performance exceeds 250mA per JESD 17, and ESD protection exceeds 2000V human-body model and 1000V charged-device model.

Datasheet Summary
Powered by GS/AI

The SN74LVC32APW is a quadruple 2-input positive-OR gate in a 14-pin TSSOP package, operating from 1.65V to 3.6V with a propagation delay of up to 3.8ns at 3.3V. It supports input voltages up to 5.5V and is rated for operation from -40°C to +125°C. Latch-up performance exceeds 250mA per JESD 17, and ESD protection exceeds 2000V human-body model and 1000V charged-device model.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC32A Quadruple 2-Input Positive-OR Gate - SN74LVC32APW - Texas Instruments
Dallas, TX, United States
SN74LVC32A Quadruple 2-Input Positive-OR Gate
SN74LVC32APW
SN74LVC32A Quadruple 2-Input Positive-OR Gate SN74LVC32APW
Quadruple 2-Input Positive-OR Gate 14-TSSOP -40 to 125

Quadruple 2-Input Positive-OR Gate 14-TSSOP -40 to 125

Buy Now Datasheet
Gates and Inverters - 296-26625-5-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26625-5-ND
Gates and Inverters 296-26625-5-ND
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC32APW - 082410-SN74LVC32APW - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC32APW
082410-SN74LVC32APW
Logic - Logic - Gates and Inverters - SN74LVC32APW 082410-SN74LVC32APW
Manufacturer: Texas Instruments Win Source Part Number: 082410-SN74LVC32APW Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 24mA, 24mA Max Propagation Delay @ V, Max CL: 3.6ns @ 3.3V, 50pF Current - Quiescent (Max): 1μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: 14-TSSOP Dimension: 14-TSSOP (0.173", 4.40mm Width) Supply Voltage - Operating: 1.65 V to 3.6 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance Application Field: Used in Imaging, Video & Vision, Audio, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals

Manufacturer: Texas Instruments
Win Source Part Number: 082410-SN74LVC32APW
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 24mA, 24mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 3.3V, 50pF
Current - Quiescent (Max): 1μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 14-TSSOP
Dimension: 14-TSSOP (0.173", 4.40mm Width)
Supply Voltage - Operating: 1.65 V to 3.6 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance
Application Field: Used in Imaging, Video & Vision, Audio, Consumer Electronics, Communications & Networking, Computers & Computer Peripherals

Buy Now Datasheet
3.6V TSSOP Logic IC - 705-SN74LVC32APW - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V TSSOP Logic IC
705-SN74LVC32APW
3.6V TSSOP Logic IC 705-SN74LVC32APW
4-ch 2-input OR Gate IC, 1.65-3.6V, 3.8ns, TSSOP Product overview: SN74LVC32APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32APW can be used for catalog matching and distributor lookup.

4-ch 2-input OR Gate IC, 1.65-3.6V, 3.8ns, TSSOP Product overview: SN74LVC32APW from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, TSSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, TSSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32APW can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC32APW - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

OR Gate, LVC/LCX/Z Series, 4-Func, 2-Input, CMOS, PDSO14

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC32APW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC32APW
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC32APW
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site
Logic - Gates and Inverters - SN74LVC32APW - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC32APW
Logic - Gates and Inverters SN74LVC32APW
IC GATE OR 4CH 2-INP 14TSSOP

IC GATE OR 4CH 2-INP 14TSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC32APW
Logic Gates SN74LVC32APW
Logic Gates Quadruple 2-Input Positive-OR Gate

Logic Gates Quadruple 2-Input Positive-OR Gate

Buy Now Datasheet
Gates and Inverters - SN74LVC32APW - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC32APW
Gates and Inverters SN74LVC32APW
OR Gate IC 4 Channel 14-TSSOP

OR Gate IC 4 Channel 14-TSSOP

Buy Now Datasheet
Logic, Quad 2In Pos Or Gte, 14Tssop; Logic Family / Base Number Texas Instruments - 26AJ9561 - Newark, An Avnet Company
Chicago, IL, United States
Logic, Quad 2In Pos Or Gte, 14Tssop; Logic Family / Base Number Texas Instruments
26AJ9561
Logic, Quad 2In Pos Or Gte, 14Tssop; Logic Family / Base Number Texas Instruments 26AJ9561
LOGIC, QUAD 2IN POS OR GTE, 14TSSOP; Logic Family / Base Number:74LVC32; Logic Type:OR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

LOGIC, QUAD 2IN POS OR GTE, 14TSSOP; Logic Family / Base Number:74LVC32; Logic Type:OR; Output Current:24mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:3.6V; Logic Case Style:TSSOP; No. of Pins:14Pins; Logic IC RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC32APW 296-26625-5-ND 082410-SN74LVC32APW 705-SN74LVC32APW SN74LVC32APW SN74LVC32APW SN74LVC32APW SN74LVC32APW SN74LVC32APW 26AJ9561
Product Name SN74LVC32A Quadruple 2-Input Positive-OR Gate Gates and Inverters Logic - Logic - Gates and Inverters - SN74LVC32APW 3.6V TSSOP Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters Logic, Quad 2In Pos Or Gte, 14Tssop; Logic Family / Base Number Texas Instruments
Gate Type OR OR NOT; OR; OR Gate OR; OR GATE OR OR NOT; OR OR; OR Gate OR; OR
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65 V ~ 3.6 V 3.6V 3.6V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 3.6V; 1.65V ~ 3.6V 3.6V
Logic Family LVC CMOS
Propagation Delay 8.7 ns 3.6 ns 3.6 ns 3.8 ns
Operating Current 0.0400 mA 1.00E-3 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS805B Hex 2-Input NOR Drivers - 5962-87794012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
SN54AC00-SP Quadruple 2-Input Positive-NAND Gates - 5962-8754903VCA - Texas Instruments
Specs
Gate Type NAND
Supply Voltage 3.3,5
Logic Family AC
View Details