Texas Instruments SN74LVC32A Quadruple 2-Input Positive-OR Gate SN74LVC32ADRE4

Description
Quadruple 2-Input Positive-OR Gate 14-SOIC -40 to 125
Request a Quote Datasheet
Description
Quadruple 2-Input Positive-OR Gate 14-SOIC -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC32A Quadruple 2-Input Positive-OR Gate - SN74LVC32ADRE4 - Texas Instruments
Dallas, TX, United States
SN74LVC32A Quadruple 2-Input Positive-OR Gate
SN74LVC32ADRE4
SN74LVC32A Quadruple 2-Input Positive-OR Gate SN74LVC32ADRE4
Quadruple 2-Input Positive-OR Gate 14-SOIC -40 to 125

Quadruple 2-Input Positive-OR Gate 14-SOIC -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC32ADRE4 - 1095184-SN74LVC32ADRE4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC32ADRE4
1095184-SN74LVC32ADRE4
Logic - Logic - Gates and Inverters - SN74LVC32ADRE4 1095184-SN74LVC32ADRE4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1095184-SN74LVC32ADR E4 Packaging: Tape & Reel (TR) Length: 8.65 mm Number of Circuits: 4 Mounting: SMD (SMT) Number of Inputs: 2 Number of Elements: 4 Thickness: 1.58 mm Height: 1.75 mm Weight: 129.387224 mg Number of Bits: 4 Number of Pins: 14 Number of Gates: 4 High Level Output Current: -24 mA Number of Outputs: 1 Low Level Output Current: 24 mA Quiescent Current: 1 µA Propagation Delay: 3.6 ns Output Current: 24 mA Width: 3.91 mm Categories: Logic - Gates and Inverters Case / Package: SOIC Popularity: Low Fake Threat In the Open Market: 55 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 105 °C Lead Free: Yes Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: -40 °C Max Supply Voltage: 3.6 V Min Supply Voltage: 1.65 V Logic Function: OR Number of Input Lines: 2 Number of Output Lines: 1

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1095184-SN74LVC32ADRE4
Packaging: Tape & Reel (TR)
Length: 8.65 mm
Number of Circuits: 4
Mounting: SMD (SMT)
Number of Inputs: 2
Number of Elements: 4
Thickness: 1.58 mm
Height: 1.75 mm
Weight: 129.387224 mg
Number of Bits: 4
Number of Pins: 14
Number of Gates: 4
High Level Output Current: -24 mA
Number of Outputs: 1
Low Level Output Current: 24 mA
Quiescent Current: 1 µA
Propagation Delay: 3.6 ns
Output Current: 24 mA
Width: 3.91 mm
Categories: Logic - Gates and Inverters
Case / Package: SOIC
Popularity: Low
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 105 °C
Lead Free: Yes
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: -40 °C
Max Supply Voltage: 3.6 V
Min Supply Voltage: 1.65 V
Logic Function: OR
Number of Input Lines: 2
Number of Output Lines: 1

Buy Now
3.6V SOIC Logic IC - 705-SN74LVC32ADRE4 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
3.6V SOIC Logic IC
705-SN74LVC32ADRE4
3.6V SOIC Logic IC 705-SN74LVC32ADRE4
4-Bit 2-Input OR Gate IC, CMOS, SOIC, 1.65-3.6V Product overview: SN74LVC32ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32ADRE4 can be used for catalog matching and distributor lookup.

4-Bit 2-Input OR Gate IC, CMOS, SOIC, 1.65-3.6V Product overview: SN74LVC32ADRE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.6V, SOIC. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 3.6V, SOIC, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32ADRE4 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD.
Product Category Logic Gates Logic Gates Logic Gates
Product Number SN74LVC32ADRE4 1095184-SN74LVC32ADRE4 705-SN74LVC32ADRE4
Product Name SN74LVC32A Quadruple 2-Input Positive-OR Gate Logic - Logic - Gates and Inverters - SN74LVC32ADRE4 3.6V SOIC Logic IC
Gate Type OR NOT OR; OR GATE
Supply Voltage 3.6V; 1.8,2.5,2.7,3.3 3.6V
Logic Family LVC
Propagation Delay 8.7 ns 3.6 ns 3.6 ns
Operating Current 0.0400 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 5405FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
Gates and Inverters - Multi-Function, Configurable - 54H05FM - Quarktwin Technology Ltd.
Specs
Gate Type NOT; Inverter
Supply Voltage 4.5V ~ 5.5V
Inputs 1
View Details
2 suppliers