Quadruple 2-Input Positive-OR Gate 14-SSOP -40 to 125
Quad 2-Input OR Gate IC, 1.65-3.6V, CMOS, 3.6ns, SSOP Product overview: SN74LVC32ADBRG4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Quad, 3.6V, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Quad, 3.6V, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC32ADBRG4 can be used for catalog matching and distributor lookup.
OR Gate IC 4 Channel 14-SSOP
IC GATE OR 4CH 2-INP 14SSOP
OR Gate IC 4 Channel 14-SSOP
IC GATE OR 4CH 2-INP 14SSOP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC32ADBRG4 | 705-SN74LVC32ADBRG4 | SN74LVC32ADBRG4-ND | SN74LVC32ADBRG4 | SN74LVC32ADBRG4 | SN74LVC32ADBRG4 |
| Product Name | SN74LVC32A Quadruple 2-Input Positive-OR Gate | Quad 3.6V SSOP Logic IC | Gates and Inverters | Logic - Gates and Inverters | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters |
| Gate Type | OR | OR; OR GATE | OR | NOT; OR | OR; OR Gate | OR |
| Supply Voltage | 3.6V; 1.8,2.5,2.7,3.3 | 3.6V | 1.65V ~ 3.6V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 3.6V; 1.65V ~ 3.6V | 3.6V |
| Logic Family | LVC | |||||
| Propagation Delay | 8.7 ns | 3.6 ns | 3.6 ns | |||
| Operating Current | 0.0400 mA | 1.00E-3 mA | 24 mA |