Texas Instruments SN74LVC2T45 Dual-Bit Dual Supply Transceiver with Configurable Voltage Translation and 3-State Outputs SN74LVC2T45YZPR

Description
Dual-Bit Dual Supply Transceiver with Configurable Voltage Translation and 3-State Outputs 8-DSBGA -40 to 85
Request a Quote Datasheet
Description
Dual-Bit Dual Supply Transceiver with Configurable Voltage Translation and 3-State Outputs 8-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2T45 Dual-Bit Dual Supply Transceiver with Configurable Voltage Translation and 3-State Outputs - SN74LVC2T45YZPR - Texas Instruments
Dallas, TX, United States
SN74LVC2T45 Dual-Bit Dual Supply Transceiver with Configurable Voltage Translation and 3-State Outputs
SN74LVC2T45YZPR
SN74LVC2T45 Dual-Bit Dual Supply Transceiver with Configurable Voltage Translation and 3-State Outputs SN74LVC2T45YZPR
Dual-Bit Dual Supply Transceiver with Configurable Voltage Translation and 3-State Outputs 8-DSBGA -40 to 85

Dual-Bit Dual Supply Transceiver with Configurable Voltage Translation and 3-State Outputs 8-DSBGA -40 to 85

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V BGA Interface Transceiver IC
732-SN74LVC2T45YZPR
Dual 5.5V BGA Interface Transceiver IC 732-SN74LVC2T45YZPR
2-Bit Dual Supply Transceiver, 3-State, 420Mbps, 5.5V, BGA Product overview: SN74LVC2T45YZPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5.5V, BGA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74LVC2T45YZPR can be used for catalog matching and distributor lookup.

2-Bit Dual Supply Transceiver, 3-State, 420Mbps, 5.5V, BGA Product overview: SN74LVC2T45YZPR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, BGA. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, Dual, 5.5V, BGA, Interface Transceiver IC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 732-SN74LVC2T45YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD.
Product Category IC Interfaces IC Interfaces
Product Number SN74LVC2T45YZPR 732-SN74LVC2T45YZPR
Product Name SN74LVC2T45 Dual-Bit Dual Supply Transceiver with Configurable Voltage Translation and 3-State Outputs Dual 5.5V BGA Interface Transceiver IC
Technology LVC
Device Type Transceiver Transceiver
Features RoHS RoHS
Supply Voltage 1.8V; 2.5V; 3.3V; Other; 1.8,2.5,3.3,5
Unlock Full Specs
to access all available technical data

Similar Products

CY54FCT240T Octal Buffers/Drivers with 3-State Outputs - 5962-9221301MRA - Texas Instruments
Specs
Technology FCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
SN54BCT541 Octal Buffers/Drivers With 3-State Outputs - 5962-9074901M2A - Texas Instruments
Specs
Technology BCT
Device Type Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - 1P1G66QDBVRG4Q1 - Shenzhen Shengyu Electronics Technology Limited
Specs
Device Type Sensor Interface
Operating Temperature -40 to 125 C (-40 to 257 F)
Package Type SC-74A, SOT-753
View Details
2 suppliers
CY54FCT244T Octal Buffers and Line Drivers with 3-State Outputs - 5962-9220302MRA - Texas Instruments
Specs
Technology FCT
Device Type Line / Bus Driver; Buffer
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers