Nexperia B.V. 8-bit serial-in, serial or parallel-out shift register with output latches; 3-state 74HC595BZX

Description
The 74HC595; 74HCT595 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity 8-bit serial input 8-bit serial or parallel output Storage register with 3-state outputs Shift register with direct clear 100 MHz (typical) shift out frequency Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Applications Serial-to-parallel data conversion Remote control holding register
Request a Quote
Description
The 74HC595; 74HCT595 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity 8-bit serial input 8-bit serial or parallel output Storage register with 3-state outputs Shift register with direct clear 100 MHz (typical) shift out frequency Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Applications Serial-to-parallel data conversion Remote control holding register
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 74HC595BZX is an 8-bit serial-in, serial or parallel-out shift register with output latches and 3-state outputs, operating from 2.0 V to 6.0 V with CMOS low power dissipation and high noise immunity. It features a serial input (DS), serial output (Q7S) for cascading, an asynchronous reset (MR), and separate shift and storage clocks. Data shifts on the LOW-to-HIGH transition of SHCP and transfers to the storage register on the LOW-to-HIGH transition of STCP. Outputs are enabled by a LOW on OE. The device is packaged in a DHXQFN16 leadless package with a body size of 2 mm × 2.4 mm × 0.48 mm and is specified for operation from -40 °C to +125 °C. It meets JESD7A and JESD8C standards, exceeds 100 mA latch-up current per JESD 78 Class II Level B, and provides ESD protection exceeding 2000 V HBM and 1000 V CDM.

Datasheet Summary
Powered by GS/AI

The 74HC595BZX is an 8-bit serial-in, serial or parallel-out shift register with output latches and 3-state outputs, operating from 2.0 V to 6.0 V with CMOS low power dissipation and high noise immunity. It features a serial input (DS), serial output (Q7S) for cascading, an asynchronous reset (MR), and separate shift and storage clocks. Data shifts on the LOW-to-HIGH transition of SHCP and transfers to the storage register on the LOW-to-HIGH transition of STCP. Outputs are enabled by a LOW on OE. The device is packaged in a DHXQFN16 leadless package with a body size of 2 mm × 2.4 mm × 0.48 mm and is specified for operation from -40 °C to +125 °C. It meets JESD7A and JESD8C standards, exceeds 100 mA latch-up current per JESD 78 Class II Level B, and provides ESD protection exceeding 2000 V HBM and 1000 V CDM.

Suppliers

Company
Product
Description
Supplier Links
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state - 74HC595BZX - Nexperia B.V.
Nijmegen, Netherlands
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state
74HC595BZX
8-bit serial-in, serial or parallel-out shift register with output latches; 3-state 74HC595BZX
The 74HC595; 74HCT595 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC. Features and benefits Wide supply voltage range from 2.0 V to 6.0 V CMOS low power dissipation High noise immunity 8-bit serial input 8-bit serial or parallel output Storage register with 3-state outputs Shift register with direct clear 100 MHz (typical) shift out frequency Latch-up performance exceeds 100 mA per JESD 78 Class II Level B Complies with JEDEC standards: JESD8C (2.7 V to 3.6 V) JESD7A (2.0 V to 6.0 V) Applications Serial-to-parallel data conversion Remote control holding register

The 74HC595; 74HCT595 is an 8-bit serial-in/serial or parallel-out shift register with a storage register and 3-state outputs. Both the shift and storage register have separate clocks. The device features a serial input (DS) and a serial output (Q7S) to enable cascading and an asynchronous reset MRinput. A LOW on MRwill reset the shift register. Data is shifted on the LOW-to-HIGH transitions of the SHCP input. The data in the shift register is transferred to the storage register on a LOW-to-HIGH transition of the STCP input. If both clocks are connected together, the shift register will always be one clock pulse ahead of the storage register. Data in the storage register appears at the output whenever the output enable input (OE) is LOW. A HIGH on OEcauses the outputs to assume a high-impedance OFF-state. Operation of the OEinput does not affect the state of the registers. Inputs include clamp diodes. This enables the use of current limiting resistors to interface inputs to voltages in excess of VCC.

Features and benefits

  • Wide supply voltage range from 2.0 V to 6.0 V
  • CMOS low power dissipation
  • High noise immunity
  • 8-bit serial input
  • 8-bit serial or parallel output
  • Storage register with 3-state outputs
  • Shift register with direct clear
  • 100 MHz (typical) shift out frequency
  • Latch-up performance exceeds 100 mA per JESD 78 Class II Level B
  • Complies with JEDEC standards:
    • JESD8C (2.7 V to 3.6 V)
    • JESD7A (2.0 V to 6.0 V)

Applications

  • Serial-to-parallel data conversion
  • Remote control holding register
Supplier's Site Datasheet
Shift Registers - 1727-74HC595BZXTR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-74HC595BZXTR-ND
Shift Registers 1727-74HC595BZXTR-ND
Shift Shift Register 1 Element 8 Bit 16-DHXQFN (2x2.4)

Shift Shift Register 1 Element 8 Bit 16-DHXQFN (2x2.4)

Buy Now Datasheet
Shift Registers - 1727-74HC595BZXCT-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-74HC595BZXCT-ND
Shift Registers 1727-74HC595BZXCT-ND
Shift Shift Register 1 Element 8 Bit 16-DHXQFN (2x2.4)

Shift Shift Register 1 Element 8 Bit 16-DHXQFN (2x2.4)

Buy Now Datasheet
Shift Registers - 1727-74HC595BZXDKR-ND - DigiKey
Thief River Falls, MN, United States
Shift Registers
1727-74HC595BZXDKR-ND
Shift Registers 1727-74HC595BZXDKR-ND
Shift Shift Register 1 Element 8 Bit 16-DHXQFN (2x2.4)

Shift Shift Register 1 Element 8 Bit 16-DHXQFN (2x2.4)

Buy Now Datasheet
Logic - Shift Registers - 74HC595BZX - Lingto Electronic Limited
Shenzhen, China
Logic - Shift Registers
74HC595BZX
Logic - Shift Registers 74HC595BZX
74HC595BZ/SOT8016/DH XQFN16

74HC595BZ/SOT8016/DHXQFN16

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Shift Registers - 74HC595BZX - Acme Chip Technology Co., Limited
Shenzhen, China
Integrated Circuits (ICs) - Logic - Shift Registers
74HC595BZX
Integrated Circuits (ICs) - Logic - Shift Registers 74HC595BZX
74HC595BZ/SOT8016/DH XQFN16

74HC595BZ/SOT8016/DHXQFN16

Supplier's Site
Shift Registers, Tri State, Dhxqfn-16 Rohs Compliant Nexperia - 57AJ1067 - Newark, An Avnet Company
Chicago, IL, United States
Shift Registers, Tri State, Dhxqfn-16 Rohs Compliant Nexperia
57AJ1067
Shift Registers, Tri State, Dhxqfn-16 Rohs Compliant Nexperia 57AJ1067
SHIFT REGISTERS, TRI STATE, DHXQFN-16 ROHS COMPLIANT: YES

SHIFT REGISTERS, TRI STATE, DHXQFN-16 ROHS COMPLIANT: YES

Supplier's Site
Shift Registers - 74HC595BZX - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Shift Registers
74HC595BZX
Shift Registers 74HC595BZX
Shift Shift Register 1 Element 8 Bit 16-DHXQFN (2x2.4)

Shift Shift Register 1 Element 8 Bit 16-DHXQFN (2x2.4)

Buy Now Datasheet

Technical Specifications

  Nexperia B.V. DigiKey Lingto Electronic Limited Acme Chip Technology Co., Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers Shift Registers
Product Number 74HC595BZX 1727-74HC595BZXTR-ND 74HC595BZX 74HC595BZX 57AJ1067 74HC595BZX
Product Name 8-bit serial-in, serial or parallel-out shift register with output latches; 3-state Shift Registers Logic - Shift Registers Integrated Circuits (ICs) - Logic - Shift Registers Shift Registers, Tri State, Dhxqfn-16 Rohs Compliant Nexperia Shift Registers
Supply Voltage +7 2V ~ 6V 2V ~ 6V
Output Characteristics 3-State 3-State 3-State; Tri-State
Package Type Other; SOT8016-1 SOT8016-1 Other; 16-XFQFN Exposed Pad Other; 16-XFQFN Exposed Pad Other; 16-XFQFN Exposed Pad
Register Type Serial In / Parallel Out Serial In / Parallel Out Serial In / Parallel Out
Unlock Full Specs
to access all available technical data

Similar Products

Shift Registers - 1727-3439-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 4.5V ~ 5.5V
Output Characteristics 3-State
View Details
4 suppliers
Shift Registers - 74HC4094D/C4J - Quarktwin Technology Ltd.
Specs
Register Type Serial In / Parallel Out
Supply Voltage 2V ~ 6V
Output Characteristics 3-State; Tri-State
View Details
Shift Registers - 74LV164D,112-ND - DigiKey
Specs
Register Type Serial In / Parallel Out
Supply Voltage 1V ~ 5.5V
Output Characteristics Push-Pull
View Details
4 suppliers
8-bit shift register with output register - 74HC594PW-Q100J - Nexperia B.V.
Specs
Supply Voltage +7.0
Features ESD Protection
Package Type Other; SOT403-1 SOT403-1
View Details
6 suppliers