Texas Instruments SN74LVC2G86 Dual 2-Input Exclusive-Or Gate SN74LVC2G86YZPR

Description
Dual 2-Input Exclusive-Or Gate 8-DSBGA -40 to 85
Request a Quote Datasheet
Description
Dual 2-Input Exclusive-Or Gate 8-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G86 Dual 2-Input Exclusive-Or Gate - SN74LVC2G86YZPR - Texas Instruments
Dallas, TX, United States
SN74LVC2G86 Dual 2-Input Exclusive-Or Gate
SN74LVC2G86YZPR
SN74LVC2G86 Dual 2-Input Exclusive-Or Gate SN74LVC2G86YZPR
Dual 2-Input Exclusive-Or Gate 8-DSBGA -40 to 85

Dual 2-Input Exclusive-Or Gate 8-DSBGA -40 to 85

Buy Now Datasheet
 - SN74LVC2G86YZPR - Rochester Electronics
Newburyport, MA, United States
XOR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS

XOR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G86YZPR - 1100638-SN74LVC2G86YZPR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G86YZPR
1100638-SN74LVC2G86YZPR
Logic - Logic - Gates and Inverters - SN74LVC2G86YZPR 1100638-SN74LVC2G86YZPR
Manufacturer: Texas Instruments Win Source Part Number: 1100638-SN74LVC2G86Y ZPR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9) Dimension: 8-XFBGA, DSBGA Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100638-SN74LVC2G86YZPR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-DSBGA, 8-WCSP (1.9x0.9)
Dimension: 8-XFBGA, DSBGA
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-18259-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18259-1-ND
Gates and Inverters 296-18259-1-ND
XOR (Exclusive OR) IC 2 Channel 8-DSBGA (1.9x0.9)

XOR (Exclusive OR) IC 2 Channel 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Gates and Inverters - 296-18259-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18259-2-ND
Gates and Inverters 296-18259-2-ND
XOR (Exclusive OR) IC 2 Channel 8-DSBGA (1.9x0.9)

XOR (Exclusive OR) IC 2 Channel 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Gates and Inverters - 296-18259-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-18259-6-ND
Gates and Inverters 296-18259-6-ND
XOR (Exclusive OR) IC 2 Channel 8-DSBGA (1.9x0.9)

XOR (Exclusive OR) IC 2 Channel 8-DSBGA (1.9x0.9)

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V BGA Logic IC
705-SN74LVC2G86YZPR
Dual 5.5V BGA Logic IC 705-SN74LVC2G86YZPR
Dual 2-Input XOR Gate, CMOS, 1.65-5.5V, 3.6ns, BGA Product overview: SN74LVC2G86YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, BGA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G86YZPR can be used for catalog matching and distributor lookup.

Dual 2-Input XOR Gate, CMOS, 1.65-5.5V, 3.6ns, BGA Product overview: SN74LVC2G86YZPR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, BGA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, BGA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G86YZPR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC2G86YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G86YZPR
Logic - Gates and Inverters SN74LVC2G86YZPR
IC GATE XOR 2CH 2-INP 8DSBGA

IC GATE XOR 2CH 2-INP 8DSBGA

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G86YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G86YZPR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G86YZPR
IC GATE XOR 2CH 2-INP 8DSBGA

IC GATE XOR 2CH 2-INP 8DSBGA

Supplier's Site
Gates and Inverters - SN74LVC2G86YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G86YZPR
Gates and Inverters SN74LVC2G86YZPR
XOR (Exclusive OR) IC 2 Channel 8-DSBGA (1.9x0.9)

XOR (Exclusive OR) IC 2 Channel 8-DSBGA (1.9x0.9)

Buy Now
Sheung Wan, Hong Kong
Logic Gates
SN74LVC2G86YZPR
Logic Gates SN74LVC2G86YZPR
Logic Gates Dual2InptExclusive OrGt

Logic Gates Dual2InptExclusive OrGt

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G86YZPR SN74LVC2G86YZPR 1100638-SN74LVC2G86YZPR 296-18259-1-ND 705-SN74LVC2G86YZPR SN74LVC2G86YZPR SN74LVC2G86YZPR SN74LVC2G86YZPR SN74LVC2G86YZPR
Product Name SN74LVC2G86 Dual 2-Input Exclusive-Or Gate Logic - Logic - Gates and Inverters - SN74LVC2G86YZPR Gates and Inverters Dual 5.5V BGA Logic IC Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic Gates
Gate Type OR OR; XOR NOT; XOR; XOR (Exclusive OR) XOR XOR; XOR GATE, OR GATE NOT; XOR XOR XOR; XOR (Exclusive OR)
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 11 ns 3.6 ns 3.6 ns 3.6 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100104FC - Quarktwin Technology Ltd.
Specs
Gate Type AND; NAND; AND/NAND Gate
Supply Voltage -4.2V ~ -5.7V
Output Type Differential
View Details
SN54ALS00A Quadruple 2-Input Positive-NAND Gates - 5962-8683301DA - Texas Instruments
Specs
Gate Type NAND
Logic Family ALS
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Logic IC - 705-5427DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NOR
Supply Voltage 4.5V ~ 5.5V
Inputs 3
View Details
3 suppliers
Gates and Inverters - Multi-Function, Configurable - 54H62FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers