Texas Instruments SN74LVC2G86 Dual 2-Input Exclusive-Or Gate SN74LVC2G86DCUR

Description
Dual 2-Input Exclusive-Or Gate 8-US8 -40 to 125
Request a Quote Datasheet
Description
Dual 2-Input Exclusive-Or Gate 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G86 Dual 2-Input Exclusive-Or Gate - SN74LVC2G86DCUR - Texas Instruments
Dallas, TX, United States
SN74LVC2G86 Dual 2-Input Exclusive-Or Gate
SN74LVC2G86DCUR
SN74LVC2G86 Dual 2-Input Exclusive-Or Gate SN74LVC2G86DCUR
Dual 2-Input Exclusive-Or Gate 8-US8 -40 to 125

Dual 2-Input Exclusive-Or Gate 8-US8 -40 to 125

Buy Now Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G86DCUR - 131262-SN74LVC2G86DCUR - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G86DCUR
131262-SN74LVC2G86DCUR
Logic - Logic - Gates and Inverters - SN74LVC2G86DCUR 131262-SN74LVC2G86DCUR
Manufacturer: Texas Instruments Win Source Part Number: 131262-SN74LVC2G86DC UR Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: XOR (Exclusive OR) Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 131262-SN74LVC2G86DCUR
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: XOR (Exclusive OR)
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 3.6ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
 - SN74LVC2G86DCUR - Rochester Electronics
Newburyport, MA, United States
XOR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

XOR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Gates and Inverters - 296-13275-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13275-2-ND
Gates and Inverters 296-13275-2-ND
XOR (Exclusive OR) IC 2 Channel 8-VSSOP

XOR (Exclusive OR) IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-13275-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13275-1-ND
Gates and Inverters 296-13275-1-ND
XOR (Exclusive OR) IC 2 Channel 8-VSSOP

XOR (Exclusive OR) IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-13275-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-13275-6-ND
Gates and Inverters 296-13275-6-ND
XOR (Exclusive OR) IC 2 Channel 8-VSSOP

XOR (Exclusive OR) IC 2 Channel 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
5.5V Logic IC
705-SN74LVC2G86DCUR
5.5V Logic IC 705-SN74LVC2G86DCUR
2-ch 2-input XOR Gate IC, 1.65-5.5V, 3.6ns, VSSOP Product overview: SN74LVC2G86DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G86DCUR can be used for catalog matching and distributor lookup.

2-ch 2-input XOR Gate IC, 1.65-5.5V, 3.6ns, VSSOP Product overview: SN74LVC2G86DCUR from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G86DCUR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G86DCUR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G86DCUR
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G86DCUR
IC GATE XOR 2CH 2-INP 8VSSOP

IC GATE XOR 2CH 2-INP 8VSSOP

Supplier's Site
Futian, Shenzhen, China
Logic ICs >> Gates
SN74LVC2G86DCUR
Logic ICs >> Gates SN74LVC2G86DCUR
VSSOP-8-0.5mm Gates ROHS

VSSOP-8-0.5mm Gates ROHS

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G86DCUR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G86DCUR
Gates and Inverters SN74LVC2G86DCUR
XOR (Exclusive OR) IC 2 Channel 8-VSSOP

XOR (Exclusive OR) IC 2 Channel 8-VSSOP

Buy Now
Logic Xor, Dual, 4.7Ns, Vssop-8; Logic F; Msl Texas Instruments - 29AH7637 - Newark, An Avnet Company
Chicago, IL, United States
Logic Xor, Dual, 4.7Ns, Vssop-8; Logic F; Msl Texas Instruments
29AH7637
Logic Xor, Dual, 4.7Ns, Vssop-8; Logic F; Msl Texas Instruments 29AH7637
LOGIC XOR, DUAL, 4.7NS, VSSOP-8; LOGIC F; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

LOGIC XOR, DUAL, 4.7NS, VSSOP-8; LOGIC F; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes

Supplier's Site
Logic Xor, Dual, 4.7Ns, Vssop-8; Logic Function Texas Instruments - 94T5060 - Newark, An Avnet Company
Chicago, IL, United States
Logic Xor, Dual, 4.7Ns, Vssop-8; Logic Function Texas Instruments
94T5060
Logic Xor, Dual, 4.7Ns, Vssop-8; Logic Function Texas Instruments 94T5060
LOGIC XOR, DUAL, 4.7NS, VSSOP-8; Logic Function:XOR (Exclusive OR); No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:VSSOP; Product Range:74LVC2G86; Logic IC Family:74LVC; Supply Voltage Min:1.65V RoHS Compliant: Yes

LOGIC XOR, DUAL, 4.7NS, VSSOP-8; Logic Function:XOR (Exclusive OR); No. of Elements:Dual; No. of Inputs:2Inputs; No. of Pins:8Pins; Logic Case Style:VSSOP; Product Range:74LVC2G86; Logic IC Family:74LVC; Supply Voltage Min:1.65V RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates
SN74LVC2G86DCUR
Logic Gates SN74LVC2G86DCUR
Logic Gates Dual 2 Input

Logic Gates Dual 2 Input

Buy Now Datasheet
Gates and Inverters - SN74LVC2G86DCUR - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC2G86DCUR
Gates and Inverters SN74LVC2G86DCUR
IC GATE XOR 2CH 2-INP 8VSSOP

IC GATE XOR 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC2G86DCUR - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G86DCUR
Logic - Gates and Inverters SN74LVC2G86DCUR
IC GATE XOR 2CH 2-INP 8VSSOP

IC GATE XOR 2CH 2-INP 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited LCSC Electronics Technology (HK) Limited Quarktwin Technology Ltd. Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Lingto Electronic Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G86DCUR 131262-SN74LVC2G86DCUR SN74LVC2G86DCUR 296-13275-2-ND 705-SN74LVC2G86DCUR SN74LVC2G86DCUR SN74LVC2G86DCUR SN74LVC2G86DCUR 29AH7637 94T5060 SN74LVC2G86DCUR SN74LVC2G86DCUR SN74LVC2G86DCUR
Product Name SN74LVC2G86 Dual 2-Input Exclusive-Or Gate Logic - Logic - Gates and Inverters - SN74LVC2G86DCUR Gates and Inverters 5.5V Logic IC Integrated Circuits (ICs) - Logic - Gates and Inverters Logic ICs >> Gates Gates and Inverters Logic Xor, Dual, 4.7Ns, Vssop-8; Logic F; Msl Texas Instruments Logic Xor, Dual, 4.7Ns, Vssop-8; Logic Function Texas Instruments Logic Gates Gates and Inverters Logic - Gates and Inverters
Gate Type OR NOT; XOR; XOR (Exclusive OR) OR; XOR XOR XOR; XOR GATE, OR GATE XOR XOR; XOR (Exclusive OR) XOR; XOR (Exclusive OR) NOT; XOR
Supply Voltage 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC CMOS
Propagation Delay 11 ns 3.6 ns 3.6 ns 3.6 ns 3.6 ns
Operating Current 0.0100 mA 32 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS808B Hex 2-Input And Drivers - 5962-88522012A - Texas Instruments
Specs
Gate Type Buffer/Driver; AND
Logic Family AS
Propagation Delay 6.5 ns
View Details
SN54AS805B Hex 2-Input NOR Drivers - 5962-87794012A - Texas Instruments
Specs
Gate Type Buffer/Driver; NOR
Logic Family AS
Propagation Delay 4.8 ns
View Details
Logic IC - 705-54132DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
3 suppliers
Logic - Logic - Gates and Inverters - 54AS04J - 162887-54AS04J - Win Source Electronics
Specs
Gate Type NOT
View Details
2 suppliers