Texas Instruments SN74LVC2G79 Dual Positive-Edge-Triggered D-Type Flip-Flop SN74LVC2G79YZPR

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-DSBGA -40 to 85
Request a Quote Datasheet
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-DSBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G79 Dual Positive-Edge-Triggered D-Type Flip-Flop - SN74LVC2G79YZPR - Texas Instruments
Dallas, TX, United States
SN74LVC2G79 Dual Positive-Edge-Triggered D-Type Flip-Flop
SN74LVC2G79YZPR
SN74LVC2G79 Dual Positive-Edge-Triggered D-Type Flip-Flop SN74LVC2G79YZPR
Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-DSBGA -40 to 85

Dual Positive-Edge-Triggered D-Type Flip-Flop 8-DSBGA -40 to 85

Buy Now Datasheet
Flip Flops - 296-SN74LVC2G79YZPRCT-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Buy Now Datasheet
Flip Flops - 296-SN74LVC2G79YZPRTR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Buy Now Datasheet
Flip Flops - 296-SN74LVC2G79YZPRDKR-ND - DigiKey
Thief River Falls, MN, United States
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Buy Now Datasheet
 - SN74LVC2G79YZPR - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LVC/LCX/Z Series, 2-Func, Positive Edge Triggered, True Output, CMOS

D Flip-Flop, LVC/LCX/Z Series, 2-Func, Positive Edge Triggered, True Output, CMOS

Supplier's Site Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC2G79YZPR
1100633-SN74LVC2G79YZPR
Logic - Logic - Flip Flops - SN74LVC2G79YZPR 1100633-SN74LVC2G79YZPR
Manufacturer: Texas Instruments Win Source Part Number: 1100633-SN74LVC2G79Y ZPR Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Non-Inverted Current - Output High, Low: 32mA, 32mA Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 5μA Input Capacitance: 3.5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 8-XFBGA, DSBGA Purpose: Standard Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 160MHz Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100633-SN74LVC2G79YZPR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 32mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 5μA
Input Capacitance: 3.5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-XFBGA, DSBGA
Purpose: Standard
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 160MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Logic - Flip Flops - SN74LVC2G79YZPR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC2G79YZPR
Logic - Flip Flops SN74LVC2G79YZPR
IC FF D-TYPE DUAL 1BIT 8DSBGA

IC FF D-TYPE DUAL 1BIT 8DSBGA

Supplier's Site Datasheet
Flip Flops - SN74LVC2G79YZPR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC2G79YZPR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC2G79YZPR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC2G79YZPR
IC FF D-TYPE DUAL 1BIT 8DSBGA

IC FF D-TYPE DUAL 1BIT 8DSBGA

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC2G79YZPR 296-SN74LVC2G79YZPRCT-ND SN74LVC2G79YZPR 1100633-SN74LVC2G79YZPR SN74LVC2G79YZPR SN74LVC2G79YZPR SN74LVC2G79YZPR
Product Name SN74LVC2G79 Dual Positive-Edge-Triggered D-Type Flip-Flop Flip Flops Logic - Logic - Flip Flops - SN74LVC2G79YZPR Logic - Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V
Propagation Delay 9.9 ns 4.5 ns 4.5 ns
fMAX 150 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AS825A 8-Bit Bus-Interface Flip-Flops With 3-State Outputs - 5962-9078003MKA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,LCCC
Logic Family AS
View Details
Flip Flops - 54H108FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
SN54AHC574 Octal Edge-Triggered D-type Flip-Flops  With 3-State Outputs - 5962-9685401Q2A - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 5V; 3.3,5
Output Characteristics 3-State
View Details