Texas Instruments SN74LVC2G79 Dual Positive-Edge-Triggered D-Type Flip-Flop SN74LVC2G79DCURG4

Description
Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-US8 -40 to 125
Request a Quote Datasheet
Description
Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G79 Dual Positive-Edge-Triggered D-Type Flip-Flop - SN74LVC2G79DCURG4 - Texas Instruments
Dallas, TX, United States
SN74LVC2G79 Dual Positive-Edge-Triggered D-Type Flip-Flop
SN74LVC2G79DCURG4
SN74LVC2G79 Dual Positive-Edge-Triggered D-Type Flip-Flop SN74LVC2G79DCURG4
Dual Positive-Edge-Trigge red D-Type Flip-Flop 8-US8 -40 to 125

Dual Positive-Edge-Triggered D-Type Flip-Flop 8-US8 -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC2G79DCURG4
1255661-SN74LVC2G79DCURG4
Logic - Logic - Flip Flops - SN74LVC2G79DCURG4 1255661-SN74LVC2G79DCURG4
Manufacturer: Texas Instruments Win Source Part Number: 1255661-SN74LVC2G79D CURG4 Series: 74LVC Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-VFSOP (0.091", 2.30mm Width) Mounting: SMD Output Type: Non-Inverted Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Function: Standard Number of Elements: 2 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF Current - Quiescent: 5μA Input Capacitance: 3.5pF Family Name: SN74LVC2G79 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 160MHz Alternative Parts (Cross-Reference): SN74LVC2G79DCUR; SN74LVC2G79DCU; SN74LVC2G79DCT; Introduction Date: April 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 68 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255661-SN74LVC2G79DCURG4
Series: 74LVC
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-VFSOP (0.091", 2.30mm Width)
Mounting: SMD
Output Type: Non-Inverted
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Function: Standard
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4.5ns @ 5V, 50pF
Current - Quiescent: 5μA
Input Capacitance: 3.5pF
Family Name: SN74LVC2G79
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 160MHz
Alternative Parts (Cross-Reference): SN74LVC2G79DCUR; SN74LVC2G79DCU; SN74LVC2G79DCT;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - SN74LVC2G79DCURG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

"Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

Buy Now Datasheet
Flip Flops - SN74LVC2G79DCURG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Flip Flop 2 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC2G79DCURG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC2G79DCURG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC2G79DCURG4
IC FF D-TYPE DUAL 1BIT 8VSSOP

IC FF D-TYPE DUAL 1BIT 8VSSOP

Supplier's Site
Logic - Flip Flops - SN74LVC2G79DCURG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC2G79DCURG4
Logic - Flip Flops SN74LVC2G79DCURG4
IC FF D-TYPE DUAL 1BIT 8VSSOP

IC FF D-TYPE DUAL 1BIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC2G79DCURG4 1255661-SN74LVC2G79DCURG4 SN74LVC2G79DCURG4-ND SN74LVC2G79DCURG4 SN74LVC2G79DCURG4 SN74LVC2G79DCURG4
Product Name SN74LVC2G79 Dual Positive-Edge-Triggered D-Type Flip-Flop Logic - Logic - Flip Flops - SN74LVC2G79DCURG4 Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V
Propagation Delay 9.9 ns 4.5 ns 4.5 ns
fMAX 150 MHz 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 11C06DCQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage -4.7V ~ -5.7V
Operating Temperature 0 to 75 C (32 to 167 F)
View Details
2 suppliers
SN54LVTH162374 3.3-V ABT 16-Bit Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9854201QXA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.6V
Output Characteristics 3-State
View Details