Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA
D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, Complementary Output, CMOS
Manufacturer: Texas Instruments
Win Source Part Number: 1100630-SN74LVC2G74Y
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 5.4ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 8-XFBGA, DSBGA
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 140MHz
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance
IC FF D-TYPE SNGL 1BIT 8DSBGA
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-XFBGA, DSBGA
IC FF D-TYPE SNGL 1BIT 8DSBGA
| DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 296-14042-2-ND | SN74LVC2G74YZAR | 1100630-SN74LVC2G74YZAR | SN74LVC2G74YZAR | SN74LVC2G74YZAR | SN74LVC2G74YZAR |
| Product Name | Flip Flops | Logic - Logic - Flip Flops - SN74LVC2G74YZAR | Logic - Flip Flops | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | |||
| Supply Voltage | 1.65V ~ 5.5V | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | |||
| Propagation Delay | 5.4 ns | 5.4 ns | ||||
| Low-level Output Current (Sink) | 32 mA | 32 mA | 32 mA |