Texas Instruments Logic - Logic - Flip Flops - SN74LVC2G74QDCUR SN74LVC2G74QDCUR

Description
Manufacturer: Texas Instruments Win Source Part Number: 734597-SN74LVC2G74QD CUR Manufacturer Homepage: www.ti.com Reference case: VSSOP-8 Reference Date Code: 1210+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 734597-SN74LVC2G74QD CUR Manufacturer Homepage: www.ti.com Reference case: VSSOP-8 Reference Date Code: 1210+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC2G74QDCUR
734597-SN74LVC2G74QDCUR
Logic - Logic - Flip Flops - SN74LVC2G74QDCUR 734597-SN74LVC2G74QDCUR
Manufacturer: Texas Instruments Win Source Part Number: 734597-SN74LVC2G74QD CUR Manufacturer Homepage: www.ti.com Reference case: VSSOP-8 Reference Date Code: 1210+ Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 734597-SN74LVC2G74QDCUR
Manufacturer Homepage: www.ti.com
Reference case: VSSOP-8
Reference Date Code: 1210+
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now

Technical Specifications

  Win Source Electronics
Product Category Flip-Flops
Product Number 734597-SN74LVC2G74QDCUR
Product Name Logic - Logic - Flip Flops - SN74LVC2G74QDCUR
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74HC74A - 857889-74HC74A - Win Source Electronics
Specs
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
Flip Flops - 54LS379FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 74AHCT574D112 - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
2 suppliers
Logic - Flip Flops - 5962-9221804MRA - Lingto Electronic Limited
Specs
Low-level Output Current (Sink) 12 mA
High-level Output Current (Source) 32 mA
View Details