Texas Instruments SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset SN74LVC2G74DCUTG4

Description
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-US8 -40 to 125
Request a Quote Datasheet
Description
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset - SN74LVC2G74DCUTG4 - Texas Instruments
Dallas, TX, United States
SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset
SN74LVC2G74DCUTG4
SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset SN74LVC2G74DCUTG4
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-US8 -40 to 125

Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset 8-US8 -40 to 125

Buy Now Datasheet
Flip Flops - SN74LVC2G74DCUTG4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

Buy Now Datasheet
 - SN74LVC2G74DCUTG4 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, Complementary Output, CMOS, PDSO8

D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, Complementary Output, CMOS, PDSO8

Supplier's Site Datasheet
Logic - Logic - Flip Flops - SN74LVC2G74DCUTG4 - 1100627-SN74LVC2G74DCUTG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC2G74DCUTG4
1100627-SN74LVC2G74DCUTG4
Logic - Logic - Flip Flops - SN74LVC2G74DCUTG4 1100627-SN74LVC2G74DCUTG4
Manufacturer: Texas Instruments Win Source Part Number: 1100627-SN74LVC2G74D CUTG4 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 5.1ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 8-VFSOP (0.091", 2.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 140MHz Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100627-SN74LVC2G74DCUTG4
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 5.1ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 140MHz
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - SN74LVC2G74DCUTG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Buy Now
Logic - Flip Flops - SN74LVC2G74DCUTG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC2G74DCUTG4
Logic - Flip Flops SN74LVC2G74DCUTG4
IC FF D-TYPE SNGL 1BIT 8VSSOP

IC FF D-TYPE SNGL 1BIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC2G74DCUTG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC2G74DCUTG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC2G74DCUTG4
IC FF D-TYPE SNGL 1BIT 8VSSOP

IC FF D-TYPE SNGL 1BIT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC2G74DCUTG4 SN74LVC2G74DCUTG4-ND SN74LVC2G74DCUTG4 1100627-SN74LVC2G74DCUTG4 SN74LVC2G74DCUTG4 SN74LVC2G74DCUTG4 SN74LVC2G74DCUTG4
Product Name SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset Flip Flops Logic - Logic - Flip Flops - SN74LVC2G74DCUTG4 Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65V ~ 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V
Propagation Delay 13.4 ns 5.1 ns 5.1 ns
fMAX 150 MHz 140 MHz 140 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54ACT374DM-MLS - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Integrated Circuits (ICs) - Logic - Flip Flops - 1377527-54F109FMQB - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.5 ns
View Details
2 suppliers
SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001Q2A - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
4 suppliers