The SN74LVC2G74DCUT is a single positive-edge-trigge
Single Positive-Edge-Trigge
Manufacturer: Texas Instruments
Win Source Part Number: 128647-SN74LVC2G74DC
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 5.4ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 140MHz
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"
IC FF D-TYPE SNGL 1BIT 8VSSOP
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)
IC, DTYPE FLIPFLOP, SMD, VSSOP8; Logic Family / Base Number:74LVC2G74; Flip-Flop Type:D; Propagation Delay:4.1ns; Frequency:200MHz; Output Current:32mA; Logic Case Style:VSSOP; No. of Pins:8Pins; Trigger Type:Positive Edge; IC OutputRoHS Compliant: Yes
IC FF D-TYPE SNGL 1BIT 8VSSOP
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SN74LVC2G74DCUT | 128647-SN74LVC2G74DCUT | 296-26623-2-ND | SN74LVC2G74DCUT | SN74LVC2G74DCUT | 29AH7636 | SN74LVC2G74DCUT |
| Product Name | SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset | Logic - Logic - Flip Flops - SN74LVC2G74DCUT | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Ic, Dtype Flipflop, Smd, Vssop8; Logic Family / Base Number Texas Instruments | Logic - Flip Flops |
| Flip-Flop Type | D | D | D | ||||
| Triggering | Positive-edge Triggered | Positive-edge Triggered; Positive Edge | Positive-edge Triggered | ||||
| Supply Voltage | 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 | 1.65 V ~ 5.5 V | 1.65V ~ 5.5V | 1.65V ~ 5.5V | |||
| Propagation Delay | 13.4 ns | 5.4 ns | 5.4 ns | 4.1 ns | |||
| fMAX | 150 MHz | 140 MHz | 200 MHz | 140 MHz |