Texas Instruments SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset SN74LVC2G74DCURG4

Description
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-US8 -40 to 125
Request a Quote
Description
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-US8 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Single positive-edge-triggered D-type flip-flop with clear and preset, designed for 1.65 V to 5.5 V operation, in an 8-pin VSSOP package measuring 2.30 mm × 2.00 mm, with operating temperature range of -40°C to 125°C, 24 mA output drive at 3.3 V, and 5.9 ns maximum propagation delay at 3.3 V.

Datasheet Summary
Powered by GS/AI

Single positive-edge-triggered D-type flip-flop with clear and preset, designed for 1.65 V to 5.5 V operation, in an 8-pin VSSOP package measuring 2.30 mm × 2.00 mm, with operating temperature range of -40°C to 125°C, 24 mA output drive at 3.3 V, and 5.9 ns maximum propagation delay at 3.3 V.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset - SN74LVC2G74DCURG4 - Texas Instruments
Dallas, TX, United States
SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset
SN74LVC2G74DCURG4
SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset SN74LVC2G74DCURG4
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-US8 -40 to 125

Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset 8-US8 -40 to 125

Buy Now Datasheet
 - SN74LVC2G74DCURG4 - Rochester Electronics
Newburyport, MA, United States
D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, Complementary Output, CMOS, PDSO8

D Flip-Flop, LVC/LCX/Z Series, 1-Func, Positive Edge Triggered, Complementary Output, CMOS, PDSO8

Supplier's Site Datasheet
Logic - Logic - Flip Flops - SN74LVC2G74DCURG4 - 1100625-SN74LVC2G74DCURG4 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC2G74DCURG4
1100625-SN74LVC2G74DCURG4
Logic - Logic - Flip Flops - SN74LVC2G74DCURG4 1100625-SN74LVC2G74DCURG4
Manufacturer: Texas Instruments Win Source Part Number: 1100625-SN74LVC2G74D CURG4 Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Differential Current - Output High, Low: 32mA, 32mA Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 4.4ns @ 5V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Dimension: 8-VFSOP (0.091", 2.30mm Width) Purpose: Set(Preset) and Reset Supply Voltage - Operating: 1.65 V to 5.5 V Max Frequency: 200MHz Popularity: Medium Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1100625-SN74LVC2G74DCURG4
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 32mA, 32mA
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 4.4ns @ 5V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 1.65 V to 5.5 V
Max Frequency: 200MHz
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - 296-32327-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-32327-2-ND
Flip Flops 296-32327-2-ND
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

Buy Now Datasheet
Flip Flops - SN74LVC2G74DCURG4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Buy Now
Logic - Flip Flops - SN74LVC2G74DCURG4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC2G74DCURG4
Logic - Flip Flops SN74LVC2G74DCURG4
IC FF D-TYPE SNGL 1BIT 8VSSOP

IC FF D-TYPE SNGL 1BIT 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC2G74DCURG4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC2G74DCURG4
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC2G74DCURG4
IC FF D-TYPE SNGL 1BIT 8VSSOP

IC FF D-TYPE SNGL 1BIT 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC2G74DCURG4 SN74LVC2G74DCURG4 1100625-SN74LVC2G74DCURG4 296-32327-2-ND SN74LVC2G74DCURG4 SN74LVC2G74DCURG4 SN74LVC2G74DCURG4
Product Name SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset Logic - Logic - Flip Flops - SN74LVC2G74DCURG4 Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V
Propagation Delay 13.4 ns 4.4 ns 4.4 ns
fMAX 150 MHz 200 MHz 200 MHz
Unlock Full Specs
to access all available technical data

Similar Products