Texas Instruments SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset SN74LVC2G74DCURE4

Description
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-US8 -40 to 125
Request a Quote
Description
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-US8 -40 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC2G74DCURE4 is a single positive-edge-triggered D-type flip-flop designed for operation within a voltage range of 1.65 V to 5.5 V. It features clear and preset inputs that allow for setting or resetting the outputs independently of other inputs. The device is available in a compact NanoFree,Ñ¢ package, which utilizes the die as the package, contributing to space-saving designs. This flip-flop supports a maximum propagation delay of 5.9 ns at 3.3 V and has a low power consumption of 10 OºA maximum I_CC. It can drive outputs with ±24 mA at 3.3 V, ensuring robust performance in various applications. The device also includes features such as I_off support for live insertion and partial-power-down modes, along with back-drive protection to prevent damaging current backflow when powered down. The SN74LVC2G74DCURE4 is suitable for a range of applications, including servers, LED displays, network switches, telecom infrastructure, motor drivers, and I/O expanders. It is specified for operation across a temperature range of -40°C to +125°C and offers enhanced ESD protection, exceeding standards for human-body, machine, and charged-device models.

Datasheet Summary
Powered by GS/AI

The SN74LVC2G74DCURE4 is a single positive-edge-triggered D-type flip-flop designed for operation within a voltage range of 1.65 V to 5.5 V. It features clear and preset inputs that allow for setting or resetting the outputs independently of other inputs. The device is available in a compact NanoFree,Ñ¢ package, which utilizes the die as the package, contributing to space-saving designs. This flip-flop supports a maximum propagation delay of 5.9 ns at 3.3 V and has a low power consumption of 10 OºA maximum I_CC. It can drive outputs with ±24 mA at 3.3 V, ensuring robust performance in various applications. The device also includes features such as I_off support for live insertion and partial-power-down modes, along with back-drive protection to prevent damaging current backflow when powered down. The SN74LVC2G74DCURE4 is suitable for a range of applications, including servers, LED displays, network switches, telecom infrastructure, motor drivers, and I/O expanders. It is specified for operation across a temperature range of -40°C to +125°C and offers enhanced ESD protection, exceeding standards for human-body, machine, and charged-device models.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset - SN74LVC2G74DCURE4 - Texas Instruments
Dallas, TX, United States
SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset
SN74LVC2G74DCURE4
SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset SN74LVC2G74DCURE4
Single Positive-Edge-Trigge red D-Type Flip-Flop with Clear and Preset 8-US8 -40 to 125

Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset 8-US8 -40 to 125

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC2G74DCURE4
1255656-SN74LVC2G74DCURE4
Logic - Logic - Flip Flops - SN74LVC2G74DCURE4 1255656-SN74LVC2G74DCURE4
Manufacturer: Texas Instruments Win Source Part Number: 1255656-SN74LVC2G74D CURE4 Series: 74LVC Packaging: Reel - TR Type: D-Type Operating Temperature Range: -40°C ~ 125°C (TA) Package: 8-VFSOP (0.091", 2.30mm Width) Mounting: SMD Output Type: Differential Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Function: Set(Preset) and Reset Number of Elements: 1 Number of Bits per Element: 1 Max Propagation Delay @ V, Max CL: 5.1ns @ 5V, 50pF Current - Quiescent: 10μA Input Capacitance: 5pF Family Name: SN74LVC2G74 Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Clock Frequency: 140MHz Alternative Parts (Cross-Reference): 74LVC2G74DC-Q100H; 74LVC2G74DC; NL17SZ74US; Introduction Date: April 01, 2003 ECCN: EAR99 Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1255656-SN74LVC2G74DCURE4
Series: 74LVC
Packaging: Reel - TR
Type: D-Type
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: 8-VFSOP (0.091", 2.30mm Width)
Mounting: SMD
Output Type: Differential
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Function: Set(Preset) and Reset
Number of Elements: 1
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 5.1ns @ 5V, 50pF
Current - Quiescent: 10μA
Input Capacitance: 5pF
Family Name: SN74LVC2G74
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Clock Frequency: 140MHz
Alternative Parts (Cross-Reference): 74LVC2G74DC-Q100H; 74LVC2G74DC; NL17SZ74US;
Introduction Date: April 01, 2003
ECCN: EAR99
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Flip Flops - SN74LVC2G74DCURE4-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

"Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091"", 2.30mm Width)"

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC2G74DCURE4 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC2G74DCURE4
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC2G74DCURE4
IC FF D-TYPE SNGL 1BIT 8VSSOP

IC FF D-TYPE SNGL 1BIT 8VSSOP

Supplier's Site
Flip Flops - SN74LVC2G74DCURE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Flip Flop 1 Element D-Type 1 Bit Positive Edge 8-VFSOP (0.091", 2.30mm Width)

Buy Now
Logic - Flip Flops - SN74LVC2G74DCURE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC2G74DCURE4
Logic - Flip Flops SN74LVC2G74DCURE4
IC FF D-TYPE SNGL 1BIT 8VSSOP

IC FF D-TYPE SNGL 1BIT 8VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC2G74DCURE4 1255656-SN74LVC2G74DCURE4 SN74LVC2G74DCURE4-ND SN74LVC2G74DCURE4 SN74LVC2G74DCURE4 SN74LVC2G74DCURE4
Product Name SN74LVC2G74 Single Positive-Edge-Triggered D-Type Flip-Flop with Clear and Preset Logic - Logic - Flip Flops - SN74LVC2G74DCURE4 Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Triggering Positive-edge Triggered Positive-edge Triggered
Supply Voltage 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V
Propagation Delay 13.4 ns 5.1 ns 5.1 ns
fMAX 150 MHz 140 MHz 140 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - 5962-9583601Q2A - Texas Instruments
Specs
Flip-Flop Type D
Output Characteristics 3-State
Propagation Delay 10 ns
View Details
CY74FCT162374T 16-Bit Edge-Triggered D-Type Flip-Flops with 3-State Output - 74FCT162374CTPVCT - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 5.2 ns
View Details
6 suppliers
Flip Flops - 54LS74LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers