Rochester Electronics Logic - Flip Flops 74ACT175MTCX

Description
IC FF D-TYPE SNGL 4BIT 16TSSOP
Datasheet
Description
IC FF D-TYPE SNGL 4BIT 16TSSOP
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - 74ACT175MTCX - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
74ACT175MTCX
Logic - Flip Flops 74ACT175MTCX
IC FF D-TYPE SNGL 4BIT 16TSSOP

IC FF D-TYPE SNGL 4BIT 16TSSOP

Supplier's Site Datasheet

Technical Specifications

  Lingto Electronic Limited
Product Category Flip-Flops
Product Number 74ACT175MTCX
Product Name Logic - Flip Flops
fMAX 236 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74107DC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
Hex D-type flip-flop with reset; positive-edge trigger - 74HC174PW,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage +7
View Details
9 suppliers
Logic - Flip Flops - 74AC174PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 125 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details