Buffer Dual Non-Inverting CMOS 6-Pin
2-CH Buffer, Push-Pull CMOS, 1.65-5.5V, 3.2ns, SC-70 Product overview: SN74LVC2G34DCKR from Texas Instruments is an Interface Transceiver IC for serial communication, bus conversion, signal driving, receiver stages, and industrial networking. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V. Search-friendly keywords include interface IC, transceiver, driver, receiver, CAN, RS-485, 5.5V, Interface Transceiver IC, Buffers, Drivers, Receivers, Transceivers. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 704-SN74LVC2G34DCKR can be used for catalog matching and distributor lookup.
1 32mA 1.65V~5.5V 32mA 2 SOT-363-6 Buffer/Driver/Transc
| RS Components, Ltd. | ERSAELECTRONICS PTE. LTD. | LCSC Electronics Technology (HK) Limited | |
|---|---|---|---|
| Product Category | IC Interfaces | IC Interfaces | IC Interfaces |
| Product Number | 6628966 | 704-SN74LVC2G34DCKR | SN74LVC2G34DCKR |
| Product Name | Buffers | 5.5V Interface Transceiver IC | Logic ICs >> Buffer/Driver/Transceiver |
| Device Type | Buffer; Buffer | Transceiver | Transceiver; Buffer |
| Features | RoHS | RoHS | RoHS |
| Package Type | SC-70; Sc-70 | SC |