The SN74LVC2G34DBVTG4 is a dual buffer gate from Texas Instruments designed for operation within a voltage range of 1.65 V to 5.5 V. It features a maximum propagation delay of 4.1 ns at 3.3 V, making it suitable for high-speed applications. The device supports low power consumption with a maximum supply current of 10 µA and can drive outputs up to ±24 mA at 3.3 V. It is available in a compact NanoFree,Ñ¢ package, which enhances space efficiency in circuit designs. The inputs can accept voltages up to 5.5 V, allowing for versatile interfacing capabilities. Additionally, the device exhibits robust latch-up performance exceeding 100 mA and includes ESD protection that meets JESD standards. This product is ideal for applications in audio devices, embedded systems, and telecommunications.
Dual Buffer Gate 6-SOT-23 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LVC2G34DBVTG4 |
| Product Name | SN74LVC2G34 Dual Buffer Gate |
| Gate Type | Buffer/Driver |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Logic Family | LVC |
| Propagation Delay | 8.6 ns |