Texas Instruments SN74LVC2G32-Q1 Automotive Catalog, Dual 2-Input Positive-OR Gate SN74LVC2G32QDCURQ1

Description
Automotive Catalog, Dual 2-Input Positive-OR Gate 8-US8 -40 to 125
Request a Quote Datasheet
Description
Automotive Catalog, Dual 2-Input Positive-OR Gate 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G32-Q1 Automotive Catalog, Dual 2-Input Positive-OR Gate - SN74LVC2G32QDCURQ1 - Texas Instruments
Dallas, TX, United States
SN74LVC2G32-Q1 Automotive Catalog, Dual 2-Input Positive-OR Gate
SN74LVC2G32QDCURQ1
SN74LVC2G32-Q1 Automotive Catalog, Dual 2-Input Positive-OR Gate SN74LVC2G32QDCURQ1
Automotive Catalog, Dual 2-Input Positive-OR Gate 8-US8 -40 to 125

Automotive Catalog, Dual 2-Input Positive-OR Gate 8-US8 -40 to 125

Buy Now Datasheet
 - SN74LVC2G32QDCURQ1 - Rochester Electronics
Newburyport, MA, United States
OR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

OR Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Gates and Inverters - 296-35063-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-35063-1-ND
Gates and Inverters 296-35063-1-ND
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-35063-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-35063-2-ND
Gates and Inverters 296-35063-2-ND
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-35063-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-35063-6-ND
Gates and Inverters 296-35063-6-ND
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Singapore, Singapore
5.5V 32mA Logic IC
705-SN74LVC2G32QDCURQ1
5.5V 32mA Logic IC 705-SN74LVC2G32QDCURQ1
2-ch 2-input OR Gate IC, 1.65-5.5V, 32mA, CMOS, VSSOP Product overview: SN74LVC2G32QDCURQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G32QDCUR Q1 can be used for catalog matching and distributor lookup.

2-ch 2-input OR Gate IC, 1.65-5.5V, 32mA, CMOS, VSSOP Product overview: SN74LVC2G32QDCURQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G32QDCURQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G32QDCURQ1 - 1255650-SN74LVC2G32QDCURQ1 - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G32QDCURQ1
1255650-SN74LVC2G32QDCURQ1
Logic - Logic - Gates and Inverters - SN74LVC2G32QDCURQ1 1255650-SN74LVC2G32QDCURQ1
Manufacturer: Texas Instruments Win Source Part Number: 1255650-SN74LVC2G32Q DCURQ1 Packaging: Reel Mounting Style: SMD Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Logic Level - Low: 0.7V ~ 0.8V Logic Level - High: 1.7V ~ 2V Categories: Integrated Circuits Supplier Device Package: 8-VSSOP Temperature Range - Operating: -40°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: 8-VFSOP (0.091", 2.30mm Width) Popularity: Medium Fake Threat In the Open Market: 54 pct. Supply and Demand Status: Limited Family Part Number: 74LVC2G32 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Supply Voltage (V): 1.65V ~ 5.5V Current - Quiescent (Maximum): 10μA Max Propagation Delay at V, Max CL: 4.7ns at 5V, 50pF

Manufacturer: Texas Instruments
Win Source Part Number: 1255650-SN74LVC2G32QDCURQ1
Packaging: Reel
Mounting Style: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Logic Level - Low: 0.7V ~ 0.8V
Logic Level - High: 1.7V ~ 2V
Categories: Integrated Circuits
Supplier Device Package: 8-VSSOP
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-VFSOP (0.091", 2.30mm Width)
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Family Part Number: 74LVC2G32
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Supply Voltage (V): 1.65V ~ 5.5V
Current - Quiescent (Maximum): 10μA
Max Propagation Delay at V, Max CL: 4.7ns at 5V, 50pF

Buy Now
Logic - Gates and Inverters - SN74LVC2G32QDCURQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G32QDCURQ1
Logic - Gates and Inverters SN74LVC2G32QDCURQ1
IC GATE OR 2CH 2-INP 8VSSOP

IC GATE OR 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G32QDCURQ1 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC2G32QDCURQ1
Gates and Inverters SN74LVC2G32QDCURQ1
IC GATE OR 2CH 2-INP 8VSSOP

IC GATE OR 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Gates and Inverters - SN74LVC2G32QDCURQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G32QDCURQ1
Gates and Inverters SN74LVC2G32QDCURQ1
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G32QDCURQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G32QDCURQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G32QDCURQ1
IC GATE OR 2CH 2-INP 8VSSOP

IC GATE OR 2CH 2-INP 8VSSOP

Supplier's Site
Sheung Wan, Hong Kong
Logic Gates AC,Dual 2-Input Pos OR Gate

Logic Gates AC,Dual 2-Input Pos OR Gate

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Lingto Electronic Limited ODG (Origin Data Global) Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G32QDCURQ1 SN74LVC2G32QDCURQ1 296-35063-1-ND 705-SN74LVC2G32QDCURQ1 1255650-SN74LVC2G32QDCURQ1 SN74LVC2G32QDCURQ1 SN74LVC2G32QDCURQ1 SN74LVC2G32QDCURQ1 SN74LVC2G32QDCURQ1 SN74LVC2G32QDCURQ1
Product Name SN74LVC2G32-Q1 Automotive Catalog, Dual 2-Input Positive-OR Gate Gates and Inverters 5.5V 32mA Logic IC Logic - Logic - Gates and Inverters - SN74LVC2G32QDCURQ1 Logic - Gates and Inverters Gates and Inverters Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Logic Gates
Gate Type OR OR OR OR; OR GATE NOT; OR; OR Gate NOT; OR OR; OR Gate OR; OR Gate OR
Supply Voltage 1.8,2.5,3.3,5 1.65V ~ 5.5V 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 11 ns 4.7 ns 4.7 ns 4.7 ns 4.7 ns
Operating Current 0.0100 mA 0.0100 mA 32 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - Multi-Function, Configurable - 100165DCQR - Quarktwin Technology Ltd.
Specs
Supply Voltage -4.2V ~ -5.7V
Operating Temperature 0 to 70 C (32 to 158 F)
IC Package Type DIP; Other; 24-CDIP
View Details
CD54HCT30 High Speed CMOS Logic 8-Input NAND Gate - 5962-8974601CA - Texas Instruments
Specs
Gate Type NAND
Logic Family HCT
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
4 suppliers
SN54HC11-SP Triple 3-Input Positive-AND Gates - 5962-8404801VCA - Texas Instruments
Specs
Gate Type AND
Logic Family HC
Propagation Delay 150 ns
View Details