Texas Instruments SN74LVC2G32-EP Enhanced Product Dual 2-Input Positive-Or Gate SN74LVC2G32MDCUREP

Description
Enhanced Product Dual 2-Input Positive-Or Gate 8-US8 -55 to 125
Request a Quote Datasheet
Description
Enhanced Product Dual 2-Input Positive-Or Gate 8-US8 -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G32-EP Enhanced Product Dual 2-Input Positive-Or Gate - SN74LVC2G32MDCUREP - Texas Instruments
Dallas, TX, United States
SN74LVC2G32-EP Enhanced Product Dual 2-Input Positive-Or Gate
SN74LVC2G32MDCUREP
SN74LVC2G32-EP Enhanced Product Dual 2-Input Positive-Or Gate SN74LVC2G32MDCUREP
Enhanced Product Dual 2-Input Positive-Or Gate 8-US8 -55 to 125

Enhanced Product Dual 2-Input Positive-Or Gate 8-US8 -55 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V Logic IC
705-SN74LVC2G32MDCUREP
Dual 5.5V Logic IC 705-SN74LVC2G32MDCUREP
Dual 2-Input OR Gate IC, 5.5V, 4.7ns, VSSOP Product overview: SN74LVC2G32MDCUREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G32MDCUR EP can be used for catalog matching and distributor lookup.

Dual 2-Input OR Gate IC, 5.5V, 4.7ns, VSSOP Product overview: SN74LVC2G32MDCUREP from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G32MDCUREP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G32MDCUREP - 1100608-SN74LVC2G32MDCUREP - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G32MDCUREP
1100608-SN74LVC2G32MDCUREP
Logic - Logic - Gates and Inverters - SN74LVC2G32MDCUREP 1100608-SN74LVC2G32MDCUREP
Manufacturer: Texas Instruments Win Source Part Number: 1100608-SN74LVC2G32M DCUREP Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Logic Type: OR Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Max Propagation Delay @ V, Max CL: 4.7ns @ 5V, 50pF Current - Quiescent (Max): 10μA Logic Level - Low: 0.7 V to 0.8 V Logic Level - High: 1.7 V to 2 V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -55°C to 125°C Case / Package: US8 Dimension: 8-VFSOP (0.091", 2.30mm Width) Supply Voltage - Operating: 1.65 V to 5.5 V Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1100608-SN74LVC2G32MDCUREP
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Max Propagation Delay @ V, Max CL: 4.7ns @ 5V, 50pF
Current - Quiescent (Max): 10μA
Logic Level - Low: 0.7 V to 0.8 V
Logic Level - High: 1.7 V to 2 V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -55°C to 125°C
Case / Package: US8
Dimension: 8-VFSOP (0.091", 2.30mm Width)
Supply Voltage - Operating: 1.65 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Gates and Inverters - 296-22359-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22359-1-ND
Gates and Inverters 296-22359-1-ND
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-22359-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22359-2-ND
Gates and Inverters 296-22359-2-ND
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-22359-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-22359-6-ND
Gates and Inverters 296-22359-6-ND
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now Datasheet
Gates and Inverters - SN74LVC2G32MDCUREP - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G32MDCUREP
Gates and Inverters SN74LVC2G32MDCUREP
OR Gate IC 2 Channel 8-VSSOP

OR Gate IC 2 Channel 8-VSSOP

Buy Now
Sheung Wan, Hong Kong
Logic Gates Mil Enhance Dual 2- Input Pos-OR Gate

Logic Gates Mil Enhance Dual 2- Input Pos-OR Gate

Buy Now Datasheet
Logic - Gates and Inverters - SN74LVC2G32MDCUREP - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G32MDCUREP
Logic - Gates and Inverters SN74LVC2G32MDCUREP
IC GATE OR 2CH 2-INP 8VSSOP

IC GATE OR 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G32MDCUREP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G32MDCUREP
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G32MDCUREP
IC GATE OR 2CH 2-INP 8VSSOP

IC GATE OR 2CH 2-INP 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G32MDCUREP 705-SN74LVC2G32MDCUREP 1100608-SN74LVC2G32MDCUREP 296-22359-1-ND SN74LVC2G32MDCUREP SN74LVC2G32MDCUREP SN74LVC2G32MDCUREP SN74LVC2G32MDCUREP
Product Name SN74LVC2G32-EP Enhanced Product Dual 2-Input Positive-Or Gate Dual 5.5V Logic IC Logic - Logic - Gates and Inverters - SN74LVC2G32MDCUREP Gates and Inverters Gates and Inverters Logic Gates Logic - Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type OR OR; OR GATE NOT; OR; OR Gate OR OR; OR Gate NOT; OR OR
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High)
Logic Family LVC
Propagation Delay 11 ns 4.7 ns 4.7 ns 4.7 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5430DM - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 8
View Details
3 suppliers
CD54HCT32 High Speed CMOS Logic Quad Two-Input OR Gates - 5962-8685201CA - Texas Instruments
Specs
Gate Type OR
Logic Family HCT
Propagation Delay 36 ns
View Details
3 suppliers
Gates and Inverters - 54LS02LMQB - Quarktwin Technology Ltd.
Specs
Gate Type NOR; NOR Gate
Supply Voltage 4.5V ~ 5.5V
Inputs 2
View Details
2 suppliers