Dual 2-Input Positive-OR Gate 8-US8 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1255649-SN74LVC2G32D
Series: 74LVC
Packaging: Reel - TR
Operating Temperature Range: -40°C ~ 125°C
Package: 8-VFSOP (0.091", 2.30mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: OR Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 3.2ns @ 5V, 50pF
Logic Level - Low: 0.7 V ~ 0.8 V
Logic Level - High: 1.7 V ~ 2 V
Family Name: 74LVC2G32
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: US8
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): 74LVC2G32DC; 74LVC2G32DC-Q100H; TC7WZ32FK;
Introduction Date: April 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
Application Field: Used in Industrial
Dual 2-Input OR Gate, 5.5V, 3.2ns, 32mA, VSSOP Product overview: SN74LVC2G32DCURE4 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G32DCURE
OR Gate IC 2 Channel 8-VSSOP
IC GATE OR 2CH 2-INP 8VSSOP
IC GATE OR 2CH 2-INP 8VSSOP
Logic Gates Dual 2-Input Pos OR Gates
OR Gate IC 2 Channel 8-VSSOP
| Texas Instruments | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates | Logic Gates |
| Product Number | SN74LVC2G32DCURE4 | 1255649-SN74LVC2G32DCURE4 | 705-SN74LVC2G32DCURE4 | SN74LVC2G32DCURE4-ND | SN74LVC2G32DCURE4 | SN74LVC2G32DCURE4 | SN74LVC2G32DCURE4 | SN74LVC2G32DCURE4 |
| Product Name | SN74LVC2G32 Dual 2-Input Positive-OR Gate | Logic - Logic - Gates and Inverters - SN74LVC2G32DCURE4 | Dual 5.5V 32mA Logic IC | Gates and Inverters | Integrated Circuits (ICs) - Logic - Gates and Inverters | Logic - Gates and Inverters | Logic Gates | Gates and Inverters |
| Gate Type | OR | NOT; OR; OR Gate | OR; OR GATE | OR | OR | NOT; OR | OR; OR Gate | |
| Supply Voltage | 1.8,2.5,3.3,5 | 1.65 V ~ 5.5 V | 5.5V | 1.65V ~ 5.5V | 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) | 1.65V ~ 5.5V | ||
| Logic Family | LVC | |||||||
| Propagation Delay | 8 ns | 3.2 ns | 3.2 ns | 3.2 ns | ||||
| Operating Current | 0.0100 mA | 0.0100 mA | 32 mA |