Enhanced Product Dual Schmitt-Trigger Buffer 6-SC70 -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LVC2G17MDCKREP |
| Product Name | SN74LVC2G17-EP Enhanced Product Dual Schmitt-Trigger Buffer |
| Gate Type | Buffer/Driver |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Logic Family | LVC |
| Features | Schmitt Trigger |