Dual Schmitt-trigger buffer in 6-lead SC70 package, operating from 1.65 V to 5.5 V, with a maximum propagation delay of 5.4 ns at 3.3 V, ±24-mA output drive, and support for live insertion and partial-power-down mode. Operates from -40°C to 125°C and meets ESD protection standards of 2000 V HBM and 1000 V CDM. Fully specified for I-off operation and latch-up performance exceeding 100 mA per JESD78, Class II.
Dual Schmitt-Trigger Buffer 6-SC70 -40 to 125
| Texas Instruments | |
|---|---|
| Product Category | Logic Gates |
| Product Number | SN74LVC2G17DCKRE4 |
| Product Name | SN74LVC2G17 Dual Schmitt-Trigger Buffer |
| Gate Type | Buffer/Driver |
| Supply Voltage | 1.8,2.5,3.3,5 |
| Logic Family | LVC |
| Features | Schmitt Trigger |