Texas Instruments SN74LVC2G132 Dual 2-Input NAND Gate with Schmitt-Trigger Inputs SN74LVC2G132DCUT

Description
Dual 2-Input NAND Gate with Schmitt-Trigger Inputs 8-US8 -40 to 125
Request a Quote Datasheet
Description
Dual 2-Input NAND Gate with Schmitt-Trigger Inputs 8-US8 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G132 Dual 2-Input NAND Gate with Schmitt-Trigger Inputs - SN74LVC2G132DCUT - Texas Instruments
Dallas, TX, United States
SN74LVC2G132 Dual 2-Input NAND Gate with Schmitt-Trigger Inputs
SN74LVC2G132DCUT
SN74LVC2G132 Dual 2-Input NAND Gate with Schmitt-Trigger Inputs SN74LVC2G132DCUT
Dual 2-Input NAND Gate with Schmitt-Trigger Inputs 8-US8 -40 to 125

Dual 2-Input NAND Gate with Schmitt-Trigger Inputs 8-US8 -40 to 125

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V 32mA Logic IC
705-SN74LVC2G132DCUT
Dual 5.5V 32mA Logic IC 705-SN74LVC2G132DCUT
Dual 2-Input NAND Schmitt Trigger Gate, 5.5V, 32mA, VSSOP Product overview: SN74LVC2G132DCUT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G132DCUT can be used for catalog matching and distributor lookup.

Dual 2-Input NAND Schmitt Trigger Gate, 5.5V, 32mA, VSSOP Product overview: SN74LVC2G132DCUT from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 32mA. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, 32mA, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G132DCUT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - SN74LVC2G132DCUT - Rochester Electronics
Newburyport, MA, United States
NAND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

NAND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Logic - Logic - Gates and Inverters - SN74LVC2G132DCUT - 795109-SN74LVC2G132DCUT - Win Source Electronics
Laguna Hills, CA, United States
Logic - Logic - Gates and Inverters - SN74LVC2G132DCUT
795109-SN74LVC2G132DCUT
Logic - Logic - Gates and Inverters - SN74LVC2G132DCUT 795109-SN74LVC2G132DCUT
Manufacturer: Texas Instruments Win Source Part Number: 795109-SN74LVC2G132D CUT Series: 74LVC Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C Features: Schmitt Trigger Package: 8-VFSOP (0.091", 2.30mm Width) Number of Circuits: 2 Mounting: SMD Logic Type: NAND Gate Number of Inputs: 2 Current - Output High, Low: 32mA, 32mA Operating Supply Voltage: 1.65 V ~ 5.5 V Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF Logic Level - Low: 0.39 V ~ 1.87 V Logic Level - High: 1.16 V ~ 3.33 V Family Name: SN74LVC2G132 Categories: Integrated Circuits (ICs) Manufacturer Package: US8 Maximum Quiescent Current: 10μA Alternative Parts (Cross-Reference): NC7WZ132K8X_NL; NC7WZ132K8X_Q; SN74LVC2G132DCUR; 74LVC2G132DCTRE4; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 795109-SN74LVC2G132DCUT
Series: 74LVC
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C
Features: Schmitt Trigger
Package: 8-VFSOP (0.091", 2.30mm Width)
Number of Circuits: 2
Mounting: SMD
Logic Type: NAND Gate
Number of Inputs: 2
Current - Output High, Low: 32mA, 32mA
Operating Supply Voltage: 1.65 V ~ 5.5 V
Max Propagation Delay @ V, Max CL: 5ns @ 5V, 50pF
Logic Level - Low: 0.39 V ~ 1.87 V
Logic Level - High: 1.16 V ~ 3.33 V
Family Name: SN74LVC2G132
Categories: Integrated Circuits (ICs)
Manufacturer Package: US8
Maximum Quiescent Current: 10μA
Alternative Parts (Cross-Reference): NC7WZ132K8X_NL; NC7WZ132K8X_Q; SN74LVC2G132DCUR; 74LVC2G132DCTRE4;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Logic Gates - 2520753 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2520753
Logic Gates 2520753
NAND GATE, SN74LVC2G132DCUT

NAND GATE, SN74LVC2G132DCUT

Supplier's Site
Logic Gates - 2520754 - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2520754
Logic Gates 2520754
NAND GATE, SN74LVC2G132DCUT

NAND GATE, SN74LVC2G132DCUT

Supplier's Site
Logic Gates - 2520754P - RS Components, Ltd.
Corby, Northants, United Kingdom
Logic Gates
2520754P
Logic Gates 2520754P
NAND GATE, SN74LVC2G132DCUT

NAND GATE, SN74LVC2G132DCUT

Supplier's Site
Gates and Inverters - 296-26617-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26617-2-ND
Gates and Inverters 296-26617-2-ND
NAND Gate IC 2 Channel Schmitt Trigger 8-VSSOP

NAND Gate IC 2 Channel Schmitt Trigger 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-26617-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26617-6-ND
Gates and Inverters 296-26617-6-ND
NAND Gate IC 2 Channel Schmitt Trigger 8-VSSOP

NAND Gate IC 2 Channel Schmitt Trigger 8-VSSOP

Buy Now Datasheet
Gates and Inverters - 296-26617-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-26617-1-ND
Gates and Inverters 296-26617-1-ND
NAND Gate IC 2 Channel Schmitt Trigger 8-VSSOP

NAND Gate IC 2 Channel Schmitt Trigger 8-VSSOP

Buy Now Datasheet
Gates and Inverters - SN74LVC2G132DCUT - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G132DCUT
Gates and Inverters SN74LVC2G132DCUT
NAND Gate IC 2 Channel Schmitt Trigger 8-VSSOP

NAND Gate IC 2 Channel Schmitt Trigger 8-VSSOP

Buy Now
Logic - Gates and Inverters - SN74LVC2G132DCUT - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G132DCUT
Logic - Gates and Inverters SN74LVC2G132DCUT
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates
SN74LVC2G132DCUT
Logic Gates SN74LVC2G132DCUT
Logic Gates Dual 2 Input NAND Gate

Logic Gates Dual 2 Input NAND Gate

Buy Now Datasheet
Ic, 2-Input Nand Gate, Smd, Vssop8; Logic Family / Base Number Texas Instruments - 42AH2015 - Newark, An Avnet Company
Chicago, IL, United States
Ic, 2-Input Nand Gate, Smd, Vssop8; Logic Family / Base Number Texas Instruments
42AH2015
Ic, 2-Input Nand Gate, Smd, Vssop8; Logic Family / Base Number Texas Instruments 42AH2015
IC, 2-INPUT NAND GATE, SMD, VSSOP8; Logic Family / Base Number:74LVC2G132; Logic Type:NAND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:VSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

IC, 2-INPUT NAND GATE, SMD, VSSOP8; Logic Family / Base Number:74LVC2G132; Logic Type:NAND; Output Current:32mA; No. of Inputs:2; Supply Voltage Min:1.65V; Supply Voltage Max:5.5V; Logic Case Style:VSSOP; No. of Pins:8Pins; Logic IC RoHS Compliant: Yes

Supplier's Site
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G132DCUT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G132DCUT
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G132DCUT
IC GATE NAND 2CH 2-INP 8VSSOP

IC GATE NAND 2CH 2-INP 8VSSOP

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics RS Components, Ltd. DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G132DCUT 705-SN74LVC2G132DCUT SN74LVC2G132DCUT 795109-SN74LVC2G132DCUT 2520753 296-26617-2-ND SN74LVC2G132DCUT SN74LVC2G132DCUT SN74LVC2G132DCUT 42AH2015 SN74LVC2G132DCUT
Product Name SN74LVC2G132 Dual 2-Input NAND Gate with Schmitt-Trigger Inputs Dual 5.5V 32mA Logic IC Logic - Logic - Gates and Inverters - SN74LVC2G132DCUT Logic Gates Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates Ic, 2-Input Nand Gate, Smd, Vssop8; Logic Family / Base Number Texas Instruments Integrated Circuits (ICs) - Logic - Gates and Inverters
Gate Type NAND NAND; NAND GATE AND; NAND NOT; NAND; NAND Gate AND; NAND; NAND NAND NAND; NAND Gate NOT; NAND NAND; NAND NAND
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65 V ~ 5.5 V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.16V ~ 3.33V (Low), 0.39V ~ 1.87V (High) 5.5V
Logic Family LVC CMOS CMOS LVCMOS; NAND
Features Schmitt Trigger Schmitt Trigger Schmitt Trigger
Propagation Delay 16 ns 5 ns 5 ns 5 ns
Unlock Full Specs
to access all available technical data

Similar Products

Gates and Inverters - 54S64FM - Quarktwin Technology Ltd.
Specs
Gate Type AND; OR; AND/OR/INVERT Gate
Supply Voltage 4.5V ~ 5.5V
Output Type Single-Ended
View Details
2 suppliers
Logic IC - 770-100117FCQR - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Supply Voltage -4.2V ~ -5.7V
Inputs 12
Operating Temperature 0 C (32 F)
View Details
3 suppliers