Texas Instruments SN74LVC2G08-Q1 Automotive Catalog Dual 2-Input Positive-AND Gate SN74LVC2G08IDCTRQ1

Description
Automotive Catalog Dual 2-Input Positive-AND Gate 8-SM8 -40 to 85
Request a Quote Datasheet
Description
Automotive Catalog Dual 2-Input Positive-AND Gate 8-SM8 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC2G08-Q1 Automotive Catalog Dual 2-Input Positive-AND Gate - SN74LVC2G08IDCTRQ1 - Texas Instruments
Dallas, TX, United States
SN74LVC2G08-Q1 Automotive Catalog Dual 2-Input Positive-AND Gate
SN74LVC2G08IDCTRQ1
SN74LVC2G08-Q1 Automotive Catalog Dual 2-Input Positive-AND Gate SN74LVC2G08IDCTRQ1
Automotive Catalog Dual 2-Input Positive-AND Gate 8-SM8 -40 to 85

Automotive Catalog Dual 2-Input Positive-AND Gate 8-SM8 -40 to 85

Buy Now Datasheet
 - SN74LVC2G08IDCTRQ1 - Rochester Electronics
Newburyport, MA, United States
AND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

AND Gate, LVC/LCX/Z Series, 2-Func, 2-Input, CMOS, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Dual 5.5V 32mA SSOP Logic IC
705-SN74LVC2G08IDCTRQ1
Dual 5.5V 32mA SSOP Logic IC 705-SN74LVC2G08IDCTRQ1
Dual 2-Input AND Gate IC, 1.65-5.5V, 32mA, SSOP, -40 to 85°C Product overview: SN74LVC2G08IDCTRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 32mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, 32mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G08IDCTR Q1 can be used for catalog matching and distributor lookup.

Dual 2-Input AND Gate IC, 1.65-5.5V, 32mA, SSOP, -40 to 85°C Product overview: SN74LVC2G08IDCTRQ1 from Texas Instruments is a Logic IC for digital control, signal routing, level logic, timing, buffering, and embedded board design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 32mA, SSOP. Search-friendly keywords include logic IC, gate, inverter, buffer, digital signal, Dual, 5.5V, 32mA, SSOP, Gates and Inverters. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 705-SN74LVC2G08IDCTRQ1 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Gates and Inverters - 296-36980-2-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-36980-2-ND
Gates and Inverters 296-36980-2-ND
AND Gate IC 2 Channel SM8

AND Gate IC 2 Channel SM8

Buy Now Datasheet
Gates and Inverters - 296-36980-6-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-36980-6-ND
Gates and Inverters 296-36980-6-ND
AND Gate IC 2 Channel SM8

AND Gate IC 2 Channel SM8

Buy Now Datasheet
Gates and Inverters - 296-36980-1-ND - DigiKey
Thief River Falls, MN, United States
Gates and Inverters
296-36980-1-ND
Gates and Inverters 296-36980-1-ND
AND Gate IC 2 Channel SM8

AND Gate IC 2 Channel SM8

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Gates and Inverters - SN74LVC2G08IDCTRQ1 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Gates and Inverters
SN74LVC2G08IDCTRQ1
Integrated Circuits (ICs) - Logic - Gates and Inverters SN74LVC2G08IDCTRQ1
IC GATE AND 2CH 2-INP SM8

IC GATE AND 2CH 2-INP SM8

Supplier's Site
Gates and Inverters - SN74LVC2G08IDCTRQ1 - ODG (Origin Data Global)
Shenzhen, China
Gates and Inverters
SN74LVC2G08IDCTRQ1
Gates and Inverters SN74LVC2G08IDCTRQ1
IC GATE AND 2CH 2-INP SM8

IC GATE AND 2CH 2-INP SM8

Supplier's Site Datasheet
Logic - Gates and Inverters - SN74LVC2G08IDCTRQ1 - Lingto Electronic Limited
Shenzhen, China
Logic - Gates and Inverters
SN74LVC2G08IDCTRQ1
Logic - Gates and Inverters SN74LVC2G08IDCTRQ1
IC GATE AND 2CH 2-INP SM8

IC GATE AND 2CH 2-INP SM8

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Logic Gates Automotive Catalog Dual 2-Input Positive-AND Gate 8-SM8 -40 to 85

Logic Gates Automotive Catalog Dual 2-Input Positive-AND Gate 8-SM8 -40 to 85

Buy Now Datasheet
Gates and Inverters - SN74LVC2G08IDCTRQ1 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Gates and Inverters
SN74LVC2G08IDCTRQ1
Gates and Inverters SN74LVC2G08IDCTRQ1
AND Gate IC 2 Channel SM8

AND Gate IC 2 Channel SM8

Buy Now

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. DigiKey Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Lingto Electronic Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd.
Product Category Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates Logic Gates
Product Number SN74LVC2G08IDCTRQ1 SN74LVC2G08IDCTRQ1 705-SN74LVC2G08IDCTRQ1 296-36980-2-ND SN74LVC2G08IDCTRQ1 SN74LVC2G08IDCTRQ1 SN74LVC2G08IDCTRQ1 SN74LVC2G08IDCTRQ1 SN74LVC2G08IDCTRQ1
Product Name SN74LVC2G08-Q1 Automotive Catalog Dual 2-Input Positive-AND Gate Dual 5.5V 32mA SSOP Logic IC Gates and Inverters Integrated Circuits (ICs) - Logic - Gates and Inverters Gates and Inverters Logic - Gates and Inverters Logic Gates Gates and Inverters
Gate Type AND AND AND; AND GATE AND AND AND; AND Gate NOT; AND AND; AND Gate
Supply Voltage 1.8,2.5,3.3,5 5.5V 1.65V ~ 5.5V 1.65V ~ 5.5V 1.7V ~ 2V (Low), 0.7V ~ 0.8V (High) 1.65V ~ 5.5V
Logic Family LVC CMOS
Propagation Delay 9 ns 3.8 ns 3.8 ns 3.8 ns
Operating Current 0.0100 mA 32 mA 0.0100 mA 32 mA
Unlock Full Specs
to access all available technical data

Similar Products

Logic IC - 705-5440DMQB - ERSAELECTRONICS PTE. LTD.
Texas Instruments
Specs
Gate Type NAND
Supply Voltage 4.5V ~ 5.5V
Inputs 4
View Details
2 suppliers
Gates and Inverters - 54AC11DM - Quarktwin Technology Ltd.
Specs
Gate Type AND; AND Gate
Supply Voltage 2V ~ 6V
Inputs 3
View Details